onsemi Voltage Reference LM431ACZX

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM431ACZXTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431ACZXTR-ND
Voltage Reference LM431ACZXTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA TO-92-3

Buy Now Datasheet
Voltage Reference - LM431ACZXCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431ACZXCT-ND
Voltage Reference LM431ACZXCT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
2.5 V Precision Voltage Reference IC
693-LM431ACZX
2.5 V Precision Voltage Reference IC 693-LM431ACZX
ADJUSTABLE/2.5 V, 2% TOLERANCE S Product overview: LM431ACZX from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431ACZX can be used for catalog matching and distributor lookup.

ADJUSTABLE/2.5 V, 2% TOLERANCE S Product overview: LM431ACZX from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431ACZX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM431ACZX - 119125-LM431ACZX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431ACZX
119125-LM431ACZX
PMIC - PMIC - Voltage Reference - LM431ACZX 119125-LM431ACZX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119125-LM431ACZX Packaging: Reel - TR Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119125-LM431ACZX
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
PMIC - Voltage Reference - LM431ACZX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431ACZX
PMIC - Voltage Reference LM431ACZX
IC VREF SHUNT ADJ 2% TO92-3

IC VREF SHUNT ADJ 2% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM431ACZX
Voltage References LM431ACZX
Voltage References TO-92 Shunt

Voltage References TO-92 Shunt

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431ACZX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431ACZX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431ACZX
IC VREF SHUNT ADJ 2% TO92-3

IC VREF SHUNT ADJ 2% TO92-3

Supplier's Site
Voltage Reference, Shunt Adjustable, Lm431A Series, 2.5V To 36V, To-92-3 Rohs Compliant Onsemi - 31Y2347 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Lm431A Series, 2.5V To 36V, To-92-3 Rohs Compliant Onsemi
31Y2347
Voltage Reference, Shunt Adjustable, Lm431A Series, 2.5V To 36V, To-92-3 Rohs Compliant Onsemi 31Y2347
Voltage Reference, Shunt - Adjustable, LM431A Series, 2.5V to 36V, TO-92-3 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, LM431A Series, 2.5V to 36V, TO-92-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431ACZXTR-ND 693-LM431ACZX 119125-LM431ACZX LM431ACZX LM431ACZX LM431ACZX 31Y2347
Product Name Voltage Reference 2.5 V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM431ACZX PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, Shunt Adjustable, Lm431A Series, 2.5V To 36V, To-92-3 Rohs Compliant Onsemi
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; Bulk TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TC 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

TL1431M Precision Adjustable (Programmable) Shunt Reference - 5962-9962001Q2A - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,LCCC
View Details
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Micropower Voltage Reference - ISL21010CFH330Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3 volts
TC 15 ppm/C
View Details
8 suppliers