Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70
Series Voltage Reference IC Fixed 1.024V V ±0.1% 8mA 8-SOIC
0.1% 3-ppm/°C precision micropower low-dropout series voltage reference with enable pin 8-SOIC 0 to 70 Product overview: LM4140BCMX-1.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4140BCMX-1.0/N
Three Terminal Voltage Reference, 1 Output, 1.024V, CMOS, PDSO8
Three Terminal Voltage Reference, 1 Output, 1.024V, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 118214-LM4140BCMX-1.
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 6ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 8mA
Noise - 0.1Hz to 10Hz: 2.2μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.024V
Operating Supply Current: 375μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.1% 8SOIC
Series Voltage Reference IC Fixed 1.024V V ±0.1% 8 mA 8-SOIC
Series Voltage Reference IC Fixed 1.024V V ±0.1% 8 mA 8-SOIC
IC VREF SERIES 0.1% 8SOIC
Voltage References Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4140BCMX-1.0/NOPB | LM4140BCMX-1.0/NOPB-ND | 693-LM4140BCMX-1.0/NOPB | LM4140BCMX-1.0/NOPB | 118214-LM4140BCMX-1.0/NOPB | LM4140BCMX-1.0/NOPB | LM4140BCMX-1.0/NOPB | 815-LM4140BCMX-1.0/NOPB | LM4140BCMX-1.0/NOPB | LM4140BCMX-1.0/NOPB |
| Product Name | LM4140 Precision Micropower Low Dropout Voltage Reference | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4140BCMX-1.0/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | IC VREF SERIES 0.1% 8SOIC | Voltage References | PMIC - Voltage Reference | |
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC8 | Other; 8-SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | ||
| VREF | 1.02 to 4.1 volts | 1.02 volts | 1.02 volts | |||||||
| TC | 10 ppm/C | 6 ppm/C | 6 ppm/C | 6 ppm/C | 6 ppm/C | |||||
| IQ | 230 mA | 0.3750 mA | 0.3750 mA | 0.3750 mA | 0.2650 mA | 0.3750 mA | ||||
| Accuracy | 0.1000 % | 0.1000 % |