IC VREF SERIES 0.1% 8SOIC
Series Voltage Reference IC Fixed 3V V ±0.1% 20mA 8-SOIC
IC VREF SERIES 0.1% 8SOIC
Win Source Part Number: 1337388-MCP1501T-30E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package: Tape & Reel
Standard Package: 3,300
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Current - Output: 20 mA
Voltage - Input: 3.2V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 550µA
Voltage - Output (Min/Fixed): 3V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP1501
IC VREF SERIES 0.1% 8SOIC Product overview: MCP1501T-30E/SN from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-30E/SN can be used for catalog matching and distributor lookup.
Voltage References High Prec Buffered Voltage Reference
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 150-MCP1501T-30E/SNDKR-ND | 1337388-MCP1501T-30E/SN | 693-MCP1501T-30E/SN | MCP1501T-30E/SN | MCP1501T-30E/SN | MCP1501T-30E/SN |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | Series | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel | Other; Tape & Reel (TR) | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||
| IQ | 0.5500 mA | 0.5500 mA | 0.5500 mA | |||
| Accuracy | 0.1000 % |