Texas Instruments LM4125 Precision Micropower Low Dropout Voltage Reference LM4125IM5-2.5/NOPB

Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4125 is a precision micropower low dropout voltage reference in a 5-pin SOT-23 package, designed for battery-powered and portable applications. It offers fixed output voltages of 2.048 V, 2.5 V, and 4.096 V, with an initial accuracy of 0.2% for the A-grade and 0.5% for the standard grade. The device operates with a supply current of 160 µA typical, provides ±5 mA source and sink capability, and maintains a dropout voltage of 120 mV typical at 1 mA load. It functions over an industrial temperature range of −40°C to +85°C, with a temperature coefficient of 50 ppm/°C ensured from −40°C to +125°C. The device includes power-down mode with less than 2 µA current draw.

Datasheet Summary
Powered by GS/AI

The LM4125 is a precision micropower low dropout voltage reference in a 5-pin SOT-23 package, designed for battery-powered and portable applications. It offers fixed output voltages of 2.048 V, 2.5 V, and 4.096 V, with an initial accuracy of 0.2% for the A-grade and 0.5% for the standard grade. The device operates with a supply current of 160 µA typical, provides ±5 mA source and sink capability, and maintains a dropout voltage of 120 mV typical at 1 mA load. It functions over an industrial temperature range of −40°C to +85°C, with a temperature coefficient of 50 ppm/°C ensured from −40°C to +125°C. The device includes power-down mode with less than 2 µA current draw.

Suppliers

Company
Product
Description
Supplier Links
LM4125 Precision Micropower Low Dropout Voltage Reference - LM4125IM5-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4125 Precision Micropower Low Dropout Voltage Reference
LM4125IM5-2.5/NOPB
LM4125 Precision Micropower Low Dropout Voltage Reference LM4125IM5-2.5/NOPB
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4125IM5-2.5/NOPB - 114218-LM4125IM5-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4125IM5-2.5/NOPB
114218-LM4125IM5-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4125IM5-2.5/NOPB 114218-LM4125IM5-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 114218-LM4125IM5-2.5 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 3.3 V to 8 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 36μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 290μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114218-LM4125IM5-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 3.3 V to 8 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 290μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM4125IM5-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 2.5V, BIPolar, PDSO5

Voltage Reference, 2.5V, BIPolar, PDSO5

Supplier's Site Datasheet
Voltage Reference - LM4125IM5-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4125IM5-2.5/NOPBTR-ND
Voltage Reference LM4125IM5-2.5/NOPBTR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.5% 5mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.5% 5mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4125IM5-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4125IM5-2.5/NOPBCT-ND
Voltage Reference LM4125IM5-2.5/NOPBCT-ND
Series Voltage Reference IC Fixed 2.5V V ±0.5% 5mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.5% 5mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4125IM5-2.5/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4125IM5-2.5/NOPB
0.2% 50-ppm/°C precision micropower low-dropout series voltage reference 5-SOT-23 -40 to 125 Product overview: LM4125IM5-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4125IM5-2.5/NO PB can be used for catalog matching and distributor lookup.

0.2% 50-ppm/°C precision micropower low-dropout series voltage reference 5-SOT-23 -40 to 125 Product overview: LM4125IM5-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4125IM5-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC VREF SERIES 0.5% SOT23-5 - 815-LM4125IM5-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 0.5% SOT23-5
815-LM4125IM5-2.5/NOPB
IC VREF SERIES 0.5% SOT23-5 815-LM4125IM5-2.5/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4125IM5-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4125IM5-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4125IM5-2.5/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4125IM5-2.5/NOPB
Voltage References LM4125IM5-2.5/NOPB
Voltage References Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Voltage References Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4125IM5-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4125IM5-2.5/NOPB
Voltage Reference LM4125IM5-2.5/NOPB
Series Voltage Reference IC Fixed 2.5V V ±0.5% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.5% 5 mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4125IM5-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4125IM5-2.5/NOPB
PMIC - Voltage Reference LM4125IM5-2.5/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4125IM5-2.5/NOPB 114218-LM4125IM5-2.5/NOPB LM4125IM5-2.5/NOPB LM4125IM5-2.5/NOPBTR-ND 693-LM4125IM5-2.5/NOPB 815-LM4125IM5-2.5/NOPB LM4125IM5-2.5/NOPB LM4125IM5-2.5/NOPB LM4125IM5-2.5/NOPB LM4125IM5-2.5/NOPB
Product Name LM4125 Precision Micropower Low Dropout Voltage Reference PMIC - PMIC - Voltage Reference - LM4125IM5-2.5/NOPB Voltage Reference SOT-23 Precision Voltage Reference IC IC VREF SERIES 0.5% SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Reference PMIC - Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 2.05 to 2.5 volts 2.5 volts 2.5 volts
TC 14 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.1600 mA 0.2900 mA 0.2900 mA 0.1600 mA 0.2900 mA 0.2900 mA
Accuracy 0.2000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385BXZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMFX4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
7 suppliers
LM336-5.0 5.0V Reference Diode - LM336M-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385M - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers