IC VREF SERIES 0.1% SOT23-6 Product overview: MCP1501T-10E/CHY from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-10E/CHY
Win Source Part Number: 967811-MCP1501T-10E/
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Current - Output: 20 mA
Voltage - Input: 1.65V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 550µA
Voltage - Output (Min/Fixed): 1.024V
Noise - 0.1Hz to 10Hz: 14µVrms
Noise - 10Hz to 10kHz: 27µVrms
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP1501T-10E/CHYTR,M
Base Product Number: MCP1501
Series Voltage Reference IC Fixed 1.024V V ±0.1% 20mA SOT-23-6
Series Voltage Reference IC Fixed 1.024V V ±0.1% 20mA SOT-23-6
Series Voltage Reference IC Fixed 1.024V V ±0.1% 20mA SOT-23-6
IC VREF SERIES 0.1% SOT23-6
Voltage References Precision Buffered Voltage Reference
IC VREF SERIES 0.1% SOT23-6
VOLT REF, AEC-Q100, SERIES, 1.024V, SOT23 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-MCP1501T-10E/CHY | 967811-MCP1501T-10E/CHY | MCP1501T-10E/CHYDKR-ND | MCP1501T-10E/CHY | MCP1501T-10E/CHY | MCP1501T-10E/CHY | 55AC2702 |
| Product Name | SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Volt Ref, Aec-Q100, Series, 1.024V, Sot23 Rohs Compliant Microchip |
| Type | Series | Series | Series | ||||
| VREF Type | Fixed; Programmable | Fixed | |||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | |||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| VIN | 5.5 volts | 1.65 to 5.5 volts |