Nisshinbo Micro Devices Inc. PMIC - PMIC - Voltage Reference - NJM431E NJM431E

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 129018-NJM431E Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 129018-NJM431E Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - NJM431E - 129018-NJM431E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NJM431E
129018-NJM431E
PMIC - PMIC - Voltage Reference - NJM431E 129018-NJM431E
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 129018-NJM431E Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 129018-NJM431E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Buy Now Datasheet
PMIC - Voltage Reference - NJM431E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
NJM431E
PMIC - Voltage Reference NJM431E
IC VREF SHUNT ADJ 2.2% 8SOP

IC VREF SHUNT ADJ 2.2% 8SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
NJM431E
Voltage References NJM431E
Voltage References Adj Precision Shunt

Voltage References Adj Precision Shunt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 129018-NJM431E NJM431E NJM431E
Product Name PMIC - PMIC - Voltage Reference - NJM431E PMIC - Voltage Reference Voltage References
Package Type Other; 8-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - LM336Z-5.0/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
PMIC - Voltage Reference - ISL60007BIB825-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 8.00E-4 mA
View Details