Texas Instruments LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference LM4128CQ1MFX2.5/NOPB

Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4128CQ1MFX2.5/NOPB is a precision micropower series voltage reference in a 5-pin SOT-23 package, operating over a junction temperature range of -40°C to 125°C. It provides a 2.5V output with an initial accuracy of ±0.5% and a temperature coefficient of 100 ppm/°C. The device draws a supply current of 60 µA and includes an enable pin for a 3 µA shutdown mode. It supports up to 20 mA output current and is stable with capacitive loads up to 10 µF. The device is qualified to AEC-Q100 Grade 1.

Datasheet Summary
Powered by GS/AI

The LM4128CQ1MFX2.5/NOPB is a precision micropower series voltage reference in a 5-pin SOT-23 package, operating over a junction temperature range of -40°C to 125°C. It provides a 2.5V output with an initial accuracy of ±0.5% and a temperature coefficient of 100 ppm/°C. The device draws a supply current of 60 µA and includes an enable pin for a 3 µA shutdown mode. It supports up to 20 mA output current and is stable with capacitive loads up to 10 µF. The device is qualified to AEC-Q100 Grade 1.

Suppliers

Company
Product
Description
Supplier Links
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference - LM4128CQ1MFX2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference
LM4128CQ1MFX2.5/NOPB
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference LM4128CQ1MFX2.5/NOPB
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4128CQ1MFX2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128CQ1MFX2.5/NOPB-ND
Voltage Reference LM4128CQ1MFX2.5/NOPB-ND
Series Voltage Reference IC Fixed 2.5V V ±0.5% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.5% 20mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4128CQ1MFX2.5/NOPB - 779181-LM4128CQ1MFX2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128CQ1MFX2.5/NOPB
779181-LM4128CQ1MFX2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4128CQ1MFX2.5/NOPB 779181-LM4128CQ1MFX2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779181-LM4128CQ1MFX2 .5/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Voltage - Input: 2.9 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 275μVp-p Family Name: LM4128 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6037CAUK30+; MAX6037CAUK30-T; MAX6037CAUK30; MAX6037CAUK30+T; Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779181-LM4128CQ1MFX2.5/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 2.9 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 275μVp-p
Family Name: LM4128
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6037CAUK30+; MAX6037CAUK30-T; MAX6037CAUK30; MAX6037CAUK30+T;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-LM4128CQ1MFX2.5/NOPB
Automotive SOT-23 Precision Voltage Reference IC 693-LM4128CQ1MFX2.5/NOPB
Automotive 0.1% 75-ppm/°C SOT-23 precision micropower series voltage reference shutdown enable pin 5-SOT-23 -40 to 125 Product overview: LM4128CQ1MFX2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128CQ1MFX2.5/ NOPB can be used for catalog matching and distributor lookup.

Automotive 0.1% 75-ppm/°C SOT-23 precision micropower series voltage reference shutdown enable pin 5-SOT-23 -40 to 125 Product overview: LM4128CQ1MFX2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128CQ1MFX2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4128CQ1MFX2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128CQ1MFX2.5/NOPB
PMIC - Voltage Reference LM4128CQ1MFX2.5/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4128CQ1MFX2.5/NOPB
Voltage References LM4128CQ1MFX2.5/NOPB
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4128CQ1MFX2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4128CQ1MFX2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4128CQ1MFX2.5/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4128CQ1MFX2.5/NOPB LM4128CQ1MFX2.5/NOPB-ND 779181-LM4128CQ1MFX2.5/NOPB 693-LM4128CQ1MFX2.5/NOPB LM4128CQ1MFX2.5/NOPB LM4128CQ1MFX2.5/NOPB LM4128CQ1MFX2.5/NOPB
Product Name LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4128CQ1MFX2.5/NOPB Automotive SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 2.5 volts
TC 100 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.1000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5 2.5-V Integrated Reference Circuit - LM336D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
9 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015QDGSRQ1 - 1141585-ADS1015QDGSRQ1 - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details