IC VREF SERIES 0.4% SOT23-5
IC VREF SERIES 0.4% SOT23-5
Series Voltage Reference IC Fixed 2.5V V ±0.4% 20mA SOT-23-5
Voltage References Automotive SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
IC VREF SERIES 0.4% SOT23-5
Series Voltage Reference IC Fixed 2.5V V ±0.4% 20 mA SOT-23-5
IC VREF SERIES 0.4% SOT23-5
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-LM4132DQ1MFR2.5DKR-ND | LM4132DQ1MFR2.5 | LM4132DQ1MFR2.5 | LM4132DQ1MFR2.5 | LM4132DQ1MFR2.5 |
| Product Name | Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| TC | 20 ppm/C | 20 ppm/C | |||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA | ||
| Accuracy | 0.4000 % |