Manufacturer: Microchip Technology
Win Source Part Number: 926591-MCP1501T-30E/
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA 8-WDFN (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1501
Categories: Integrated Circuits (ICs)
Case / Package: 8-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1501T-30E/RWTR, MCP1501T-30E/RWDKR, MCP1501T-30E/RWCT
Series Voltage Reference IC Fixed 3V V ±0.1% 20mA 8-WDFN (2x2)
IC VREF SERIES 0.1% 8WDFN Product overview: MCP1501T-30E/RW from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-30E/RW can be used for catalog matching and distributor lookup.
Voltage References High Prec Buffered Voltage Reference
IC VREF SERIES 0.1% 8WDFN
IC VREF SERIES 0.1% 8WDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 926591-MCP1501T-30E/RW | MCP1501T-30E/RWTR-ND | 693-MCP1501T-30E/RW | MCP1501T-30E/RW | MCP1501T-30E/RW | MCP1501T-30E/RW |
| Product Name | PMIC - PMIC - Voltage Reference - MCP1501T-30E/RW | Voltage Reference | Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; 8-WDFN (2x2) | Other; 8-WFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-WFDFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Series | Series | Series | |||
| TC | 50 ppm/C | 50 ppm/C | ||||
| IQ | 0.5500 mA | 0.5500 mA |