The LM4140 is a precision, low-power, low-dropout voltage reference in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, designed for battery-powered and portable applications. It offers fixed output voltages including 4.096 V, with an initial accuracy of 0.1% and a temperature coefficient of 10 ppm/°C for the C grade. The device operates from 1.8 V input, has a typical dropout voltage of 20 mV at 1 mA, and draws 230 µA supply current. It features an enable pin and operates from 0°C to 70°C. The part is available in surface-mount SOIC packaging with tape and reel orientation.
Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70
IC VREF SERIES 0.1% 8SOIC Product overview: LM4140BCMX-4.1/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4140BCMX-4.1/N
Manufacturer: Texas Instruments
Win Source Part Number: 807423-LM4140BCMX-4.
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 6ppm/°C
Current - Output: 8mA
Voltage - Input: 1.8V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 400μA
Voltage - Output (Min/Fixed): 4.096V
Noise - 0.1Hz to 10Hz: 2.2μVp-p
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LM4140
Series Voltage Reference IC Fixed 4.096V V ±0.1% 8mA 8-SOIC
Voltage References Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4140BCMX-4.1/NOPB | 693-LM4140BCMX-4.1/NOPB | 807423-LM4140BCMX-4.1/NOPB | LM4140BCMX-4.1/NOPB-ND | LM4140BCMX-4.1/NOPB | LM4140BCMX-4.1/NOPB | LM4140BCMX-4.1/NOPB |
| Product Name | LM4140 Precision Micropower Low Dropout Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4140BCMX-4.1/NOPB | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC | Other; Bulk | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 1.02 to 4.1 volts | 4.1 volts | |||||
| TC | 10 ppm/C | 6 ppm/C | 6 ppm/C | 6 ppm/C | |||
| IQ | 230 mA | 0.4000 mA | 0.4000 mA | 0.4000 mA | |||
| Accuracy | 0.1000 % | 0.1000 % |