The LM431 is a 3-terminal adjustable shunt regulator with a programmable output voltage from 2.5 V to 36 V, designed for precision reference applications and Zener diode replacements. It is available in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, with an operating temperature range of 0 °C to 70 °C. The device features a temperature coefficient of 50 ppm/°C, low dynamic output impedance, and fast turn-on response. It requires two external resistors to set the output voltage and is suitable for use in adjustable voltage or current linear and switching power supplies, voltage monitoring, and current source or sink circuits.
Adjustable Precision Zener Shunt Regulator 8-SOIC -40 to 85
Adj. Shunt Ref, 36V, 100mA, 2.2% Tol, SOIC Product overview: LM431ACM/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431ACM/NOPB can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA 8-SOIC
IC VREF SHUNT ADJ 2.2% 8SOIC
IC VREF SHUNT ADJ 2.2% 8SOIC
Voltage References Adj Prec Zener Shunt Reg
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; No. of Pins:8Pins RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431ACM/NOPB | 693-LM431ACM/NOPB | LM431ACM/NOPB | LM431ACM/NOPB-ND | LM431ACM/NOPB | LM431ACM/NOPB | LM431ACM/NOPB | 41K5504 |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | 36V 100mA SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Texas Instruments | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; SOIC | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| VREF | 2.5 to 36 volts | 2.5 volts | 2.5 to 36 volts | |||||
| TC | 50 ppm/C | 50 ppm/C |