Microchip Technology, Inc. Voltage Reference MCP1501T-10E/RW

Description
Series Voltage Reference IC Fixed 1.024V V ±0.1% 20mA 8-WDFN (2x2)
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 1.024V V ±0.1% 20mA 8-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - MCP1501T-10E/RWCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MCP1501T-10E/RWCT-ND
Voltage Reference MCP1501T-10E/RWCT-ND
Series Voltage Reference IC Fixed 1.024V V ±0.1% 20mA 8-WDFN (2x2)

Series Voltage Reference IC Fixed 1.024V V ±0.1% 20mA 8-WDFN (2x2)

Buy Now Datasheet
Voltage Reference - MCP1501T-10E/RWTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MCP1501T-10E/RWTR-ND
Voltage Reference MCP1501T-10E/RWTR-ND
Series Voltage Reference IC Fixed 1.024V V ±0.1% 20mA 8-WDFN (2x2)

Series Voltage Reference IC Fixed 1.024V V ±0.1% 20mA 8-WDFN (2x2)

Buy Now Datasheet
Voltage Reference - MCP1501T-10E/RWDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MCP1501T-10E/RWDKR-ND
Voltage Reference MCP1501T-10E/RWDKR-ND
Series Voltage Reference IC Fixed 1.024V V ±0.1% 20mA 8-WDFN (2x2)

Series Voltage Reference IC Fixed 1.024V V ±0.1% 20mA 8-WDFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1250899-MCP1501T-10E/RW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1250899-MCP1501T-10E/RW
Integrated Circuits (ICs) - PMIC - Voltage Reference 1250899-MCP1501T-10E/RW
Win Source Part Number: 1250899-MCP1501T-10E /RW Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Current - Output: 20 mA Voltage - Input: 1.65V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 550µA Voltage - Output (Min/Fixed): 1.024V Noise - 0.1Hz to 10Hz: 14µVrms Noise - 10Hz to 10kHz: 27µVrms Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP1501T-10E/RWCT,MC P1501T-10E/RWTR,MCP1 501T-10E/RWDKR Base Product Number: MCP1501

Win Source Part Number: 1250899-MCP1501T-10E/RW
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Current - Output: 20 mA
Voltage - Input: 1.65V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 550µA
Voltage - Output (Min/Fixed): 1.024V
Noise - 0.1Hz to 10Hz: 14µVrms
Noise - 10Hz to 10kHz: 27µVrms
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP1501T-10E/RWCT,MCP1501T-10E/RWTR,MCP1501T-10E/RWDKR
Base Product Number: MCP1501

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-MCP1501T-10E/RW
Precision Voltage Reference IC 693-MCP1501T-10E/RW
IC VREF SERIES 0.1% 8WDFN Product overview: MCP1501T-10E/RW from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-10E/RW can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.1% 8WDFN Product overview: MCP1501T-10E/RW from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-10E/RW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
MCP1501T-10E/RW
Voltage References MCP1501T-10E/RW
Voltage References High Prec Buffered Voltage Reference

Voltage References High Prec Buffered Voltage Reference

Buy Now Datasheet
PMIC - Voltage Reference - MCP1501T-10E/RW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
MCP1501T-10E/RW
PMIC - Voltage Reference MCP1501T-10E/RW
IC VREF SERIES 0.1% 8WDFN

IC VREF SERIES 0.1% 8WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number MCP1501T-10E/RWCT-ND 1250899-MCP1501T-10E/RW 693-MCP1501T-10E/RW MCP1501T-10E/RW MCP1501T-10E/RW
Product Name Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference Precision Voltage Reference IC Voltage References PMIC - Voltage Reference
Type Series Series
Package Type Other; 8-WFDFN Exposed Pad Other; Tape & Reel Other; Tape & Reel (TR)
TC 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.5500 mA 0.5500 mA 0.5500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR445ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3.75 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details