Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23F-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23F-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23F-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019316-LM431SBCMFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: SOT-23F-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Voltage References Shunt Regulator 2.5V Programmable Product overview: LM431SBCMFX from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SBCMFX can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SOT23F-3
Voltage Reference, Shunt - Adjustable, LM431SB Series, 2.495V to 36V, SOT-23F-3 RoHS Compliant: Yes
Voltage References Shunt Regulator 2.5V Programmable
IC VREF SHUNT ADJ 1% SOT23F-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431SBCMFXDKR-ND | 019316-LM431SBCMFX | 693-LM431SBCMFX | LM431SBCMFX | 31Y2350 | LM431SBCMFX | LM431SBCMFX |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - LM431SBCMFX | 2.5V Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage Reference, Shunt Adjustable, Lm431Sb Series, 2.495V To 36V, Sot-23F-3 Rohs Compliant Onsemi | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt Adjustable References | Shunt / Zener | Shunt / Zener; Shunt | |||
| Package Type | SOT23; Other; SOT-23-3 Flat Leads | SOT23; Other; SOT-23F-3 | Other; Reel | Other; SOT-23-3 Flat Leads | |||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| Accuracy | 1 % |