Texas Instruments LM431 Adjustable Precision Zener Shunt Regulator LM431ACM3X

Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM431 Adjustable Precision Zener Shunt Regulator - LM431ACM3X - Texas Instruments
Dallas, TX, United States
LM431 Adjustable Precision Zener Shunt Regulator
LM431ACM3X
LM431 Adjustable Precision Zener Shunt Regulator LM431ACM3X
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM431ACM3X - 094301-LM431ACM3X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431ACM3X
094301-LM431ACM3X
PMIC - PMIC - Voltage Reference - LM431ACM3X 094301-LM431ACM3X
Manufacturer: Texas Instruments Win Source Part Number: 094301-LM431ACM3X Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: LM431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): ZXRE250ASA-7; TS1431ACX RF; TS2431ACX RF; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 094301-LM431ACM3X
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: LM431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): ZXRE250ASA-7; TS1431ACX RF; TS2431ACX RF;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM431ACM3X - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM431ACM3X - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
Voltage Reference - LM431ACM3XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431ACM3XTR-ND
Voltage Reference LM431ACM3XTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431ACM3XCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431ACM3XCT-ND
Voltage Reference LM431ACM3XCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-23 Precision Voltage Reference IC
693-LM431ACM3X
36V 100mA SOT-23 Precision Voltage Reference IC 693-LM431ACM3X
Adj. Shunt Voltage Ref, 36V, 100mA, SOT-23 Product overview: LM431ACM3X from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431ACM3X can be used for catalog matching and distributor lookup.

Adj. Shunt Voltage Ref, 36V, 100mA, SOT-23 Product overview: LM431ACM3X from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431ACM3X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM431ACM3X
Voltage References LM431ACM3X
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 0 to 70

Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431ACM3X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431ACM3X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431ACM3X
IC VREF SHUNT ADJ 2.2% SOT23-3

IC VREF SHUNT ADJ 2.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM431ACM3X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431ACM3X
PMIC - Voltage Reference LM431ACM3X
IC VREF SHUNT ADJ 2.2% SOT23-3

IC VREF SHUNT ADJ 2.2% SOT23-3

Supplier's Site Datasheet
IC VREF SHUNT 37V 2.2% SOT23-3 - 815-LM431ACM3X - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 37V 2.2% SOT23-3
815-LM431ACM3X
IC VREF SHUNT 37V 2.2% SOT23-3 815-LM431ACM3X
IC VREF SHUNT 37V 2.2% SOT23-3

IC VREF SHUNT 37V 2.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431ACM3X 094301-LM431ACM3X LM431ACM3X LM431ACM3XTR-ND 693-LM431ACM3X LM431ACM3X LM431ACM3X LM431ACM3X 815-LM431ACM3X
Product Name LM431 Adjustable Precision Zener Shunt Regulator PMIC - PMIC - Voltage Reference - LM431ACM3X Voltage Reference 36V 100mA SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference IC VREF SHUNT 37V 2.2% SOT23-3
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable Programmable Shunt
Package Type Other; SOIC,SOT-23,TO-92 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 to 36 volts 2.5 volts 36 volts
TC 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336M-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
Precision Voltage Reference IC - 693-LM285BXZ - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Bulk
View Details
4 suppliers
LM385-1.2 Micropower Voltage Reference - LM385D-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers