SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Series Voltage Reference IC Fixed 2.5V V ±0.5% 20mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.5% 20mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.5% 20mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 139609-LM4132EMF-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2.9 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 240μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
LM4132 0.05% 20PPM/C DRIFT PRECI Product overview: LM4132EMF-2.5/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132EMF-2.5/NO
Voltage Reference, 2.5V, CMOS, PDSO5
Series Voltage Reference IC Fixed 2.5V V ±0.5% 20 mA SOT-23-5
Voltage References 0.05% 20ppm/-C Drift Precision Series Voltage Reference with Shutdown EnableG 5-SOT-23 -40 to 125
IC VREF SERIES 0.5% SOT23-5
IC VREF SERIES 0.5% SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4132EMF-2.5/NOPB | LM4132EMF-2.5/NOPBCT-ND | 139609-LM4132EMF-2.5/NOPB | 693-LM4132EMF-2.5/NOPB | LM4132EMF-2.5/NOPB | LM4132EMF-2.5/NOPB | LM4132EMF-2.5/NOPB | LM4132EMF-2.5/NOPB | LM4132EMF-2.5/NOPB |
| Product Name | LM4132 SOT23 Precision Low Dropout Voltage Reference | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4132EMF-2.5/NOPB | Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; Bulk | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.8 to 4.1 volts | 2.5 volts | 2.5 volts | ||||||
| TC | 30 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C | ||||
| IQ | 0.0600 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | ||||
| Accuracy | 0.0500 % | 0.5000 % |