Texas Instruments LM4128 SOT-23 Precision Micropower Series Voltage Reference LM4128DMFX-3.0/NOPB

Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4128 SOT-23 Precision Micropower Series Voltage Reference - LM4128DMFX-3.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4128 SOT-23 Precision Micropower Series Voltage Reference
LM4128DMFX-3.0/NOPB
LM4128 SOT-23 Precision Micropower Series Voltage Reference LM4128DMFX-3.0/NOPB
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4128DMFX-3.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128DMFX-3.0/NOPB-ND
Voltage Reference LM4128DMFX-3.0/NOPB-ND
Series Voltage Reference IC Fixed 3V V ±1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±1% 20mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3V 60uA SOT-23 Precision Voltage Reference IC
693-LM4128DMFX-3.0/NOPB
3V 60uA SOT-23 Precision Voltage Reference IC 693-LM4128DMFX-3.0/NOPB
3V Series Voltage Reference, 1% Tol, 60uA, SOT-23, -40 to 125C Product overview: LM4128DMFX-3.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 60uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 60uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128DMFX-3.0/N OPB can be used for catalog matching and distributor lookup.

3V Series Voltage Reference, 1% Tol, 60uA, SOT-23, -40 to 125C Product overview: LM4128DMFX-3.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 60uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 60uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128DMFX-3.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4128DMFX-3.0/NOPB - 127956-LM4128DMFX-3.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128DMFX-3.0/NOPB
127956-LM4128DMFX-3.0/NOPB
PMIC - PMIC - Voltage Reference - LM4128DMFX-3.0/NOPB 127956-LM4128DMFX-3.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127956-LM4128DMFX-3. 0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 100ppm/°C Voltage - Input: 3.4 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 285μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127956-LM4128DMFX-3.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 3.4 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 285μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4128DMFX-3.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4128DMFX-3.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4128DMFX-3.0/NOPB
IC VREF SERIES 1% SOT23-5

IC VREF SERIES 1% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4128DMFX-3.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128DMFX-3.0/NOPB
PMIC - Voltage Reference LM4128DMFX-3.0/NOPB
IC VREF SERIES 1% SOT23-5

IC VREF SERIES 1% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4128DMFX-3.0/NOPB
Voltage References LM4128DMFX-3.0/NOPB
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
IC VREF SERIES 1% SOT23-5 - 815-LM4128DMFX-3.0/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 1% SOT23-5
815-LM4128DMFX-3.0/NOPB
IC VREF SERIES 1% SOT23-5 815-LM4128DMFX-3.0/NOPB
IC VREF SERIES 1% SOT23-5

IC VREF SERIES 1% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4128DMFX-3.0/NOPB LM4128DMFX-3.0/NOPB-ND 693-LM4128DMFX-3.0/NOPB 127956-LM4128DMFX-3.0/NOPB LM4128DMFX-3.0/NOPB LM4128DMFX-3.0/NOPB LM4128DMFX-3.0/NOPB 815-LM4128DMFX-3.0/NOPB
Product Name LM4128 SOT-23 Precision Micropower Series Voltage Reference Voltage Reference 3V 60uA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4128DMFX-3.0/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References IC VREF SERIES 1% SOT23-5
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 3 volts
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA 0.0600 mA
Accuracy 0.1000 % 1 %
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2-N Micropower Voltage Reference Diode - LM185BYH-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
8 suppliers
LM185-2.5QML-SP Micropower Voltage Reference Diode - LM185BYH2.5-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
2 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BLPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers