Microchip Technology, Inc. SOT23 Precision Voltage Reference IC MCP1525T-I/TT

Description
IC VREF SERIES 1% SOT23-3 Product overview: MCP1525T-I/TT from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1525T-I/TT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 1% SOT23-3 Product overview: MCP1525T-I/TT from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1525T-I/TT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-MCP1525T-I/TT
SOT23 Precision Voltage Reference IC 693-MCP1525T-I/TT
IC VREF SERIES 1% SOT23-3 Product overview: MCP1525T-I/TT from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1525T-I/TT can be used for catalog matching and distributor lookup.

IC VREF SERIES 1% SOT23-3 Product overview: MCP1525T-I/TT from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1525T-I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - MCP1525T-I/TT - 023049-MCP1525T-I/TT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - MCP1525T-I/TT
023049-MCP1525T-I/TT
PMIC - PMIC - Voltage Reference - MCP1525T-I/TT 023049-MCP1525T-I/TT
Manufacturer: Microchip Technology Win Source Part Number: 023049-MCP1525T-I/TT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 2mA Noise - 0.1Hz to 10Hz: 90μVp-p Noise - 10Hz to 10kHz: 500μVrms Family Name: MCP1525 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 120μA Alternative Parts (Cross-Reference): ISL60002CIH326Z-TK; ISL60002BIH326Z-TK; ISL60002BIH330Z-TK; ISL60002DIH330Z-TK; Introduction Date: June 05, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Automation & Process Control, Power Management, Medical, Communications & Networking

Manufacturer: Microchip Technology
Win Source Part Number: 023049-MCP1525T-I/TT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 2mA
Noise - 0.1Hz to 10Hz: 90μVp-p
Noise - 10Hz to 10kHz: 500μVrms
Family Name: MCP1525
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 120μA
Alternative Parts (Cross-Reference): ISL60002CIH326Z-TK; ISL60002BIH326Z-TK; ISL60002BIH330Z-TK; ISL60002DIH330Z-TK;
Introduction Date: June 05, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Automation & Process Control, Power Management, Medical, Communications & Networking

Buy Now Datasheet
Voltage Reference - MCP1525T-I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MCP1525T-I/TTCT-ND
Voltage Reference MCP1525T-I/TTCT-ND
Series Voltage Reference IC Fixed 2.5V V ±1% 2mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±1% 2mA SOT-23-3

Buy Now Datasheet
Voltage Reference - MCP1525T-I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MCP1525T-I/TTTR-ND
Voltage Reference MCP1525T-I/TTTR-ND
Series Voltage Reference IC Fixed 2.5V V ±1% 2mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±1% 2mA SOT-23-3

Buy Now Datasheet
Voltage Reference - MCP1525T-I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MCP1525T-I/TTDKR-ND
Voltage Reference MCP1525T-I/TTDKR-ND
Series Voltage Reference IC Fixed 2.5V V ±1% 2mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±1% 2mA SOT-23-3

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
MCP1525T-I/TT
PMIC - Voltage Reference MCP1525T-I/TT
IC VREF SERIES 1% SOT23-3

IC VREF SERIES 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - MCP1525T-I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
MCP1525T-I/TT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference MCP1525T-I/TT
IC VREF SERIES 1% SOT23-3

IC VREF SERIES 1% SOT23-3

Supplier's Site
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Microchip - 89C7118 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Microchip
89C7118
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Microchip 89C7118
VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:MCP1525 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 27ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:MCP1525 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 27ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Microchip - 28X3102 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Microchip
28X3102
Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Microchip 28X3102
VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:MCP1525 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 27ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:MCP1525 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 27ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, Precision, Series Fixed, Mcp1525 Series, 2.5V, Sot-23-3 Rohs Compliant Microchip - 97K4481 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision, Series Fixed, Mcp1525 Series, 2.5V, Sot-23-3 Rohs Compliant Microchip
97K4481
Voltage Reference, Precision, Series Fixed, Mcp1525 Series, 2.5V, Sot-23-3 Rohs Compliant Microchip 97K4481
Voltage Reference, Precision, Series - Fixed, MCP1525 Series, 2.5V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Precision, Series - Fixed, MCP1525 Series, 2.5V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site
Power Supply Chip >> Voltage References - MCP1525T-I/TT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
MCP1525T-I/TT
Power Supply Chip >> Voltage References MCP1525T-I/TT
2.5V ±1% 2.7V~5.5V 2mA Fixed SOT-23 Voltage References ROHS

2.5V ±1% 2.7V~5.5V 2mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
MCP1525T-I/TT
Voltage References MCP1525T-I/TT
Voltage References 2.5V

Voltage References 2.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-MCP1525T-I/TT 023049-MCP1525T-I/TT MCP1525T-I/TTCT-ND MCP1525T-I/TT MCP1525T-I/TT 89C7118 97K4481 MCP1525T-I/TT MCP1525T-I/TT
Product Name SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - MCP1525T-I/TT Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 2.5V, Sot-23-3; Voltage Reference Type Microchip Voltage Reference, Precision, Series Fixed, Mcp1525 Series, 2.5V, Sot-23-3 Rohs Compliant Microchip Power Supply Chip >> Voltage References Voltage References
Type Series Series Series
VREF Type Fixed; Programmable Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23
TC 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
VIN 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Voltage Reference - LM3411AN-3.3 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
2 suppliers
PMIC - Voltage Reference - AD587KQ/+ - Lingto Electronic Limited
Specs
IQ 4 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details