SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
0.05% 20-ppm/°C drift precision series voltage reference with shutdown enable 5-SOT-23 -40 to 125 Product overview: LM4132BMFX-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132BMFX-2.0/N
Manufacturer: Texas Instruments
Win Source Part Number: 134658-LM4132BMFX-2.
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.448 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 190μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Portable Devices, Automotive, Industrial, Power Management, Communications & Networking, Medical
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-5
IC VREF SERIES 0.1% SOT23-5
Voltage References 0.05% 20ppm/-C Drift Precision Series Voltage Reference with Shutdown EnableG 5-SOT-23 -40 to 125
IC VREF SERIES 0.1% SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4132BMFX-2.0/NOPB | 693-LM4132BMFX-2.0/NOPB | 134658-LM4132BMFX-2.0/NOPB | LM4132BMFX-2.0/NOPB-ND | LM4132BMFX-2.0/NOPB | LM4132BMFX-2.0/NOPB | LM4132BMFX-2.0/NOPB |
| Product Name | LM4132 SOT23 Precision Low Dropout Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4132BMFX-2.0/NOPB | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT-23 | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.8 to 4.1 volts | 2.05 volts | |||||
| TC | 30 ppm/C | 20 ppm/C | 20 ppm/C | ||||
| IQ | 0.0600 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | |||
| Accuracy | 0.0500 % | 0.1000 % |