The LM4121 is a precision micropower low dropout voltage reference with adjustable output voltage and ±5 mA source and sink capability, available in a 5-pin SOT-23 package. It operates from 1.8 V to 12 V with a typical supply current of 160 µA and consumes less than 2 µA in power-down mode. Initial accuracy is ±0.2% for the A grade and ±0.5% for the standard grade, with a temperature coefficient of 50 ppm/°C guaranteed from −40°C to +125°C. The device includes an enable pin and is specified for operation over the industrial temperature range of −40°C to +85°C.
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Series Voltage Reference IC Adjustable 1.216V 12VV ±0.2% 5mA SOT-23-5
Fixed & adjustable-voltage, 0.2% 50-ppm/°C drift precision series voltage reference with enable pin 5-SOT-23 -40 to 85 Product overview: LM4121AIM5X-ADJ/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 116474-LM4121AIM5X-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 1.5 V to 12 V
Output Type: Adjustable
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 30μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.216V
Operating Supply Current: 275μA
Maximum Output Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Voltage References 0.2% 50ppm/-C Drift Precision Series Voltage Reference with Shutdown Enable 5-SOT-23 -40 to 85
IC VREF SERIES ADJ 0.2% SOT23-5
IC VREF SERIES ADJ 0.2% SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4121AIM5X-ADJ/NOPB | LM4121AIM5X-ADJ/NOPB-ND | 693-LM4121AIM5X-ADJ/NOPB | 116474-LM4121AIM5X-ADJ/NOPB | LM4121AIM5X-ADJ/NOPB | LM4121AIM5X-ADJ/NOPB | LM4121AIM5X-ADJ/NOPB |
| Product Name | LM4121 Precision Micropower Low Dropout Voltage Reference | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4121AIM5X-ADJ/NOPB | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| VREF | 1.25 volts | 1.22 volts | |||||
| TC | 14 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| IQ | 0.1600 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | |||
| Accuracy | 0.2000 % | 0.2000 % |