onsemi Voltage Reference LM431AIZ

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM431AIZFS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431AIZFS-ND
Voltage Reference LM431AIZFS-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM431AIZ
Precision Voltage Reference IC 693-LM431AIZ
TWO TERMINAL VOLTAGE REFERENCE, Product overview: LM431AIZ from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431AIZ can be used for catalog matching and distributor lookup.

TWO TERMINAL VOLTAGE REFERENCE, Product overview: LM431AIZ from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431AIZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 071411-LM431AIZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
071411-LM431AIZ
Integrated Circuits(ICs) 071411-LM431AIZ
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071411-LM431AIZ Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92-3 Standard Package: 10000 Tolerance: ±2% Temperature Coefficient: 50ppm/°C Typical Current - Output: 100mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36V Voltage - Output (Min/Fixed): 2.5V Current - Cathode: 1mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 071411-LM431AIZ
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92-3
Standard Package: 10000
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C Typical
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 1mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431AIZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431AIZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431AIZ
TWO TERMINAL VOLTAGE REFERENCE,

TWO TERMINAL VOLTAGE REFERENCE,

Supplier's Site
PMIC - Voltage Reference - LM431AIZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431AIZ
PMIC - Voltage Reference LM431AIZ
IC VREF SHUNT ADJ 2% TO92-3

IC VREF SHUNT ADJ 2% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM431AIZ
Voltage References LM431AIZ
Voltage References Shunt Regulator 2.5V Programmable

Voltage References Shunt Regulator 2.5V Programmable

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431AIZFS-ND 693-LM431AIZ 071411-LM431AIZ LM431AIZ LM431AIZ LM431AIZ
Product Name Voltage Reference Precision Voltage Reference IC Integrated Circuits(ICs) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-226-3, TO-92-3 (TO-226AA) Other; Bulk TO-92; Other; TO-226-3 TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
TC 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
PMIC - Voltage Reference - 8503001YA - Lingto Electronic Limited
Specs
IQ 14 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details