onsemi 2.5V Precision Voltage Reference IC LM431SACM3X

Description
ADJUSTABLE/2.5V, 2% TOLERANCE SH Product overview: LM431SACM3X from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SACM3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ADJUSTABLE/2.5V, 2% TOLERANCE SH Product overview: LM431SACM3X from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SACM3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V Precision Voltage Reference IC
693-LM431SACM3X
2.5V Precision Voltage Reference IC 693-LM431SACM3X
ADJUSTABLE/2.5V, 2% TOLERANCE SH Product overview: LM431SACM3X from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SACM3X can be used for catalog matching and distributor lookup.

ADJUSTABLE/2.5V, 2% TOLERANCE SH Product overview: LM431SACM3X from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SACM3X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM431SACM3X - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM431SACM3X - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 986506-LM431SACM3X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
986506-LM431SACM3X
Integrated Circuits (ICs) - PMIC - Voltage Reference 986506-LM431SACM3X
Win Source Part Number: 986506-LM431SACM3X Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 50ppm/°C Typical Current - Output: 100 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.5V Current - Cathode: 1 mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: LM431SACM3XDKR,LM431 SACM3XTR,LM431SACM3X CT Base Product Number: LM431

Win Source Part Number: 986506-LM431SACM3X
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C Typical
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 1 mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: LM431SACM3XDKR,LM431SACM3XTR,LM431SACM3XCT
Base Product Number: LM431

Buy Now Datasheet
Voltage Reference - LM431SACM3XCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431SACM3XCT-ND
Voltage Reference LM431SACM3XCT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431SACM3XDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431SACM3XDKR-ND
Voltage Reference LM431SACM3XDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference, Shunt Adjustable, Lm431Sa Series, 2.5V To 36V, Sot-23-3 Rohs Compliant Onsemi - 31Y2349 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Lm431Sa Series, 2.5V To 36V, Sot-23-3 Rohs Compliant Onsemi
31Y2349
Voltage Reference, Shunt Adjustable, Lm431Sa Series, 2.5V To 36V, Sot-23-3 Rohs Compliant Onsemi 31Y2349
Voltage Reference, Shunt - Adjustable, LM431SA Series, 2.5V to 36V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, LM431SA Series, 2.5V to 36V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431SACM3X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431SACM3X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431SACM3X
IC VREF SHUNT ADJ 2% SOT23-3

IC VREF SHUNT ADJ 2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM431SACM3X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431SACM3X
PMIC - Voltage Reference LM431SACM3X
IC VREF SHUNT ADJ 2% SOT23-3

IC VREF SHUNT ADJ 2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM431SACM3X
Voltage References LM431SACM3X
Voltage References Adj 2.5V, 2% Tol Shunt Regulator

Voltage References Adj 2.5V, 2% Tol Shunt Regulator

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM431SACM3X LM431SACM3X 986506-LM431SACM3X LM431SACM3XCT-ND 31Y2349 LM431SACM3X LM431SACM3X LM431SACM3X
Product Name 2.5V Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage Reference Voltage Reference, Shunt Adjustable, Lm431Sa Series, 2.5V To 36V, Sot-23-3 Rohs Compliant Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; Bulk SOT23; Other; SOT-23-3 SOT23; Other; Tape & Reel Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDR - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details