Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP
Low Voltage Precision Adjustable Shunt Regulator 0.5% Vref - Automotive, 3000-REEL Product overview: NCV431BSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCV431BSNT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082586-NCV431BSNT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Voltage References ADJUSTABLE 1.24- 16 V +/-1
IC VREF SHUNT ADJ 0.5% 5TSOP
IC VREF SHUNT ADJ 0.5% 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | NCV431BSNT1GOSDKR-ND | 693-NCV431BSNT1G | 1082586-NCV431BSNT1G | NCV431BSNT1G | NCV431BSNT1G | NCV431BSNT1G |
| Product Name | Voltage Reference | Automotive Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - NCV431BSNT1G | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 | Other; 5-TSOP | Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Accuracy | 0.5000 % | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |