Texas Instruments LM4125 Precision Micropower Low Dropout Voltage Reference LM4125IM5-2.0/NOPB

Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4125 Precision Micropower Low Dropout Voltage Reference - LM4125IM5-2.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4125 Precision Micropower Low Dropout Voltage Reference
LM4125IM5-2.0/NOPB
LM4125 Precision Micropower Low Dropout Voltage Reference LM4125IM5-2.0/NOPB
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
 - LM4125IM5-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 2V, BIPolar, PDSO5

Voltage Reference, 2V, BIPolar, PDSO5

Supplier's Site Datasheet
 - LM4125IM5-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 2V, BIPolar, PDSO5

Voltage Reference, 2V, BIPolar, PDSO5

Supplier's Site Datasheet
Voltage Reference - LM4125IM5-2.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4125IM5-2.0/NOPBCT-ND
Voltage Reference LM4125IM5-2.0/NOPBCT-ND
Series Voltage Reference IC Fixed 2.048V V ±0.5% 5mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.5% 5mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4125IM5-2.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4125IM5-2.0/NOPBTR-ND
Voltage Reference LM4125IM5-2.0/NOPBTR-ND
Series Voltage Reference IC Fixed 2.048V V ±0.5% 5mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.5% 5mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.048V 5mA SOT-23 Precision Voltage Reference IC
693-LM4125IM5-2.0/NOPB
2.048V 5mA SOT-23 Precision Voltage Reference IC 693-LM4125IM5-2.0/NOPB
2.048V Series Voltage Reference, 0.5% Tol, 5mA, SOT-23 Product overview: LM4125IM5-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4125IM5-2.0/NO PB can be used for catalog matching and distributor lookup.

2.048V Series Voltage Reference, 0.5% Tol, 5mA, SOT-23 Product overview: LM4125IM5-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4125IM5-2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4125IM5-2.0/NOPB - 123939-LM4125IM5-2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4125IM5-2.0/NOPB
123939-LM4125IM5-2.0/NOPB
PMIC - PMIC - Voltage Reference - LM4125IM5-2.0/NOPB 123939-LM4125IM5-2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123939-LM4125IM5-2.0 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 3.3 V to 8 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 36μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 290μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123939-LM4125IM5-2.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 3.3 V to 8 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 290μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - LM4125IM5-2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4125IM5-2.0/NOPB
PMIC - Voltage Reference LM4125IM5-2.0/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4125IM5-2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4125IM5-2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4125IM5-2.0/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4125IM5-2.0/NOPB
Voltage References LM4125IM5-2.0/NOPB
Voltage References Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Voltage References Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4125IM5-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4125IM5-2.0/NOPB
Voltage Reference LM4125IM5-2.0/NOPB
Series Voltage Reference IC Fixed 2.048V V ±0.5% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.5% 5 mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4125IM5-2.0/NOPB LM4125IM5-2.0/NOPB LM4125IM5-2.0/NOPBCT-ND 693-LM4125IM5-2.0/NOPB 123939-LM4125IM5-2.0/NOPB LM4125IM5-2.0/NOPB LM4125IM5-2.0/NOPB LM4125IM5-2.0/NOPB LM4125IM5-2.0/NOPB
Product Name LM4125 Precision Micropower Low Dropout Voltage Reference Voltage Reference 2.048V 5mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4125IM5-2.0/NOPB PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 2.05 to 2.5 volts 2.05 volts 2.05 volts
TC 14 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.1600 mA 0.2900 mA 0.2900 mA 0.2900 mA 0.2900 mA
Accuracy 0.2000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-1.2 Micropower Voltage Reference - LM385BLP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers