onsemi PMIC - PMIC - Voltage Reference - LM431AIMX LM431AIMX

Description
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
Request a Quote Datasheet
Description
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM431AIMX - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
 - LM431AIMX - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM431AIMX - 019312-LM431AIMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431AIMX
019312-LM431AIMX
PMIC - PMIC - Voltage Reference - LM431AIMX 019312-LM431AIMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019312-LM431AIMX Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019312-LM431AIMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
2.5 V Precision Voltage Reference IC
693-LM431AIMX
2.5 V Precision Voltage Reference IC 693-LM431AIMX
Adjustable/2.5 V, 2% Tolerance Shunt Regulator, 3000-REEL Product overview: LM431AIMX from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431AIMX can be used for catalog matching and distributor lookup.

Adjustable/2.5 V, 2% Tolerance Shunt Regulator, 3000-REEL Product overview: LM431AIMX from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431AIMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM431AIMX
Voltage References LM431AIMX
Voltage References Shunt Regulator 2.5V Programmable

Voltage References Shunt Regulator 2.5V Programmable

Buy Now Datasheet
PMIC - Voltage Reference - LM431AIMX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431AIMX
PMIC - Voltage Reference LM431AIMX
IC VREF SHUNT ADJ 2% 8SOIC

IC VREF SHUNT ADJ 2% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431AIMX 019312-LM431AIMX 693-LM431AIMX LM431AIMX LM431AIMX
Product Name PMIC - PMIC - Voltage Reference - LM431AIMX 2.5 V Precision Voltage Reference IC Voltage References PMIC - Voltage Reference
Package Type Other; SOP8 Other; 8-SOIC Other; SOP SOIC
Life Cycle Stage Obsolete Active
TC 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-2.5 Micropower Voltage Reference - LM385BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - AD2701JD - Lingto Electronic Limited
Specs
IQ 14 mA
View Details
Specs
Package Type Other; Bulk
View Details