onsemi PMIC - PMIC - Voltage Reference - NCV431BVDMR2G NCV431BVDMR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 141184-NCV431BVDMR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: Micro8 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 141184-NCV431BVDMR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: Micro8 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - NCV431BVDMR2G - 141184-NCV431BVDMR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NCV431BVDMR2G
141184-NCV431BVDMR2G
PMIC - PMIC - Voltage Reference - NCV431BVDMR2G 141184-NCV431BVDMR2G
Manufacturer: ON Semiconductor Win Source Part Number: 141184-NCV431BVDMR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: Micro8 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 141184-NCV431BVDMR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: Micro8
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
36V 100mA MSOP Precision Voltage Reference IC
693-NCV431BVDMR2G
36V 100mA MSOP Precision Voltage Reference IC 693-NCV431BVDMR2G
Programmable Shunt Voltage Reference, 36V, 100mA, 0.4% Tol, MSOP Product overview: NCV431BVDMR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, MSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, MSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCV431BVDMR2G can be used for catalog matching and distributor lookup.

Programmable Shunt Voltage Reference, 36V, 100mA, 0.4% Tol, MSOP Product overview: NCV431BVDMR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, MSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, MSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCV431BVDMR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 488-NCV431BVDMR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
488-NCV431BVDMR2GTR-ND
Voltage Reference 488-NCV431BVDMR2GTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-MSOP

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-MSOP

Buy Now Datasheet
Voltage Reference - 488-NCV431BVDMR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
488-NCV431BVDMR2GDKR-ND
Voltage Reference 488-NCV431BVDMR2GDKR-ND
IC VREF SHUNT ADJ 0.4% MICRO8

IC VREF SHUNT ADJ 0.4% MICRO8

Buy Now Datasheet
Voltage Reference - 488-NCV431BVDMR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
488-NCV431BVDMR2GCT-ND
Voltage Reference 488-NCV431BVDMR2GCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-MSOP

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-MSOP

Buy Now Datasheet
PMIC - Voltage Reference - NCV431BVDMR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
NCV431BVDMR2G
PMIC - Voltage Reference NCV431BVDMR2G
IC VREF SHUNT ADJ 0.4% MICRO8

IC VREF SHUNT ADJ 0.4% MICRO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
NCV431BVDMR2G
Voltage References NCV431BVDMR2G
Voltage References ANA 2.5V PROG SHUNT REF

Voltage References ANA 2.5V PROG SHUNT REF

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - NCV431BVDMR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
NCV431BVDMR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference NCV431BVDMR2G
IC VREF SHUNT ADJ 0.4% MICRO8

IC VREF SHUNT ADJ 0.4% MICRO8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 141184-NCV431BVDMR2G 693-NCV431BVDMR2G 488-NCV431BVDMR2GTR-ND NCV431BVDMR2G NCV431BVDMR2G NCV431BVDMR2G
Product Name PMIC - PMIC - Voltage Reference - NCV431BVDMR2G 36V 100mA MSOP Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; Micro8 Other; MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Active Active
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115QDGSRQ1 - 1141599-ADS1115QDGSRQ1 - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details