onsemi Voltage Reference NCP431AILPRAG

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA TO-92 (TO-226)
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - NCP431AILPRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431AILPRAGOSTR-ND
Voltage Reference NCP431AILPRAGOSTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA TO-92 (TO-226)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-NCP431AILPRAG
Precision Voltage Reference IC 693-NCP431AILPRAG
Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator −40°C to 85°C, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: NCP431AILPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431AILPRAG can be used for catalog matching and distributor lookup.

Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator −40°C to 85°C, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: NCP431AILPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431AILPRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1320445-NCP431AILPRAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1320445-NCP431AILPRAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1320445-NCP431AILPRAG
Manufacturer: onsemi Win Source Part Number: 1320445-NCP431AILPRA G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Reel - TR Standard Package: 2,000 Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Current - Output: 100 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.5V Current - Cathode: 60 µA Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -40°C ~ 85°C Case / Package: TO-226-3, TO-92-3 Long Body ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP431AILPRAGOSDKR,O NSONSNCP431AILPRAG,N CP431AILPRAG-ND,NCP4 31AILPRAGOSDKRINACTI VE,NCP431AILPRAGOSTR ,2156-NCP431AILPRAG- OS,NCP431AILPRAGOSDK R-ND,NCP431AILPRAGOS CT Base Product Number: NCP431 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320445-NCP431AILPRAG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 60 µA
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-226-3, TO-92-3 Long Body
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP431AILPRAGOSDKR,ONSONSNCP431AILPRAG,NCP431AILPRAG-ND,NCP431AILPRAGOSDKRINACTIVE,NCP431AILPRAGOSTR,2156-NCP431AILPRAG-OS,NCP431AILPRAGOSDKR-ND,NCP431AILPRAGOSCT
Base Product Number: NCP431
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Voltage Reference - NCP431AILPRAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
NCP431AILPRAG
PMIC - Voltage Reference NCP431AILPRAG
IC VREF SHUNT ADJ 1% TO92

IC VREF SHUNT ADJ 1% TO92

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
NCP431AILPRAG
Voltage References NCP431AILPRAG
Voltage References ANA 2.5V PROG SHUNT REF

Voltage References ANA 2.5V PROG SHUNT REF

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number NCP431AILPRAGOSTR-ND 693-NCP431AILPRAG 1320445-NCP431AILPRAG NCP431AILPRAG NCP431AILPRAG
Product Name Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener
Package Type Other; TO-226-3, TO-92-3 Long Body Other; TO-226-3 TO-92; Other; TO-226-3, TO-92-3 Long Body
TC 50 ppm/C 50 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details