Texas Instruments High-Performance Analog Voltage Reference LM4132AQ1MFT3.0

Description
Series Voltage Reference IC Fixed 3V V ±0.05% 20mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 3V V ±0.05% 20mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-42344-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-42344-1-ND
Voltage Reference 296-42344-1-ND
Series Voltage Reference IC Fixed 3V V ±0.05% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.05% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-42344-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-42344-2-ND
Voltage Reference 296-42344-2-ND
Series Voltage Reference IC Fixed 3V V ±0.05% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.05% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-42344-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-42344-6-ND
Voltage Reference 296-42344-6-ND
Series Voltage Reference IC Fixed 3V V ±0.05% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.05% 20mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-LM4132AQ1MFT3.0
Automotive SOT-23 Precision Voltage Reference IC 693-LM4132AQ1MFT3.0
Automotive, SOT-23 precision low dropout voltage reference 5-SOT-23 -40 to 125 Product overview: LM4132AQ1MFT3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132AQ1MFT3.0 can be used for catalog matching and distributor lookup.

Automotive, SOT-23 precision low dropout voltage reference 5-SOT-23 -40 to 125 Product overview: LM4132AQ1MFT3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132AQ1MFT3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4132AQ1MFT3.0 - 809744-LM4132AQ1MFT3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4132AQ1MFT3.0
809744-LM4132AQ1MFT3.0
PMIC - PMIC - Voltage Reference - LM4132AQ1MFT3.0 809744-LM4132AQ1MFT3.0
Manufacturer: Texas Instruments Win Source Part Number: 809744-LM4132AQ1MFT3 .0 Packaging: Reel Mounting Style: SMD Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Current - Output: 20mA Voltage - Input: 3.4V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 100μA Voltage - Output (Min/Fixed): 3V Noise - 0.1Hz to 10Hz: 285μVp-p Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 809744-LM4132AQ1MFT3.0
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Current - Output: 20mA
Voltage - Input: 3.4V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 100μA
Voltage - Output (Min/Fixed): 3V
Noise - 0.1Hz to 10Hz: 285μVp-p
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Voltage Reference - LM4132AQ1MFT3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4132AQ1MFT3.0
PMIC - Voltage Reference LM4132AQ1MFT3.0
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4132AQ1MFT3.0
Voltage References LM4132AQ1MFT3.0
Voltage References Automotive SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Voltage References Automotive SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4132AQ1MFT3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4132AQ1MFT3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4132AQ1MFT3.0
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site
Voltage Reference - LM4132AQ1MFT3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4132AQ1MFT3.0
Voltage Reference LM4132AQ1MFT3.0
Series Voltage Reference IC Fixed 3V V ±0.05% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.05% 20 mA SOT-23-5

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-42344-1-ND 693-LM4132AQ1MFT3.0 809744-LM4132AQ1MFT3.0 LM4132AQ1MFT3.0 LM4132AQ1MFT3.0 LM4132AQ1MFT3.0 LM4132AQ1MFT3.0
Product Name Voltage Reference Automotive SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4132AQ1MFT3.0 PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
Type Series Series
Package Type Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
TC 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
PMIC - PMIC - Voltage Reference - AD1584ART-REEL - 859397-AD1584ART-REEL - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details