IC VREF SERIES 0.1% 8SOIC Product overview: MCP1501T-33E/SN from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-33E/SN can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.1% 8SOIC
Series Voltage Reference IC Fixed 3.3V V ±0.1% 20mA 8-SOIC
IC VREF SERIES 0.1% 8SOIC
Voltage References High Prec Buffered Voltage Reference
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-MCP1501T-33E/SN | 150-MCP1501T-33E/SNDKR-ND | MCP1501T-33E/SN | MCP1501T-33E/SN | MCP1501T-33E/SN |
| Product Name | Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Series | Series | Series | ||
| VREF Type | Fixed; Programmable | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| TC | 50 ppm/C | 50 ppm/C | |||
| VIN | 5.5 volts | 3.5 to 5.5 volts |