onsemi Voltage Reference NCP431ACSNT1G

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - NCP431ACSNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431ACSNT1GOSTR-ND
Voltage Reference NCP431ACSNT1GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - NCP431ACSNT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431ACSNT1GOSCT-ND
Voltage Reference NCP431ACSNT1GOSCT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - NCP431ACSNT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431ACSNT1GOSDKR-ND
Voltage Reference NCP431ACSNT1GOSDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
36V SOT-23 Precision Voltage Reference IC
693-NCP431ACSNT1G
36V SOT-23 Precision Voltage Reference IC 693-NCP431ACSNT1G
Programmable Shunt Voltage Reference, 36V, 1% Acc, SOT-23 Product overview: NCP431ACSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431ACSNT1G can be used for catalog matching and distributor lookup.

Programmable Shunt Voltage Reference, 36V, 1% Acc, SOT-23 Product overview: NCP431ACSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431ACSNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - NCP431ACSNT1G - 1082124-NCP431ACSNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NCP431ACSNT1G
1082124-NCP431ACSNT1G
PMIC - PMIC - Voltage Reference - NCP431ACSNT1G 1082124-NCP431ACSNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082124-NCP431ACSNT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 60μA Family Name: NCP431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TS431BCX RFG; TS431BCX-Z RFG ; TS431ACX RFG; TS431CX; Introduction Date: July 28, 2011 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082124-NCP431ACSNT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 60μA
Family Name: NCP431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TS431BCX RFG; TS431BCX-Z RFG ; TS431ACX RFG; TS431CX;
Introduction Date: July 28, 2011
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
NCP431ACSNT1G
PMIC - Voltage Reference NCP431ACSNT1G
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi - 73W9127 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi
73W9127
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi 73W9127
VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:NCP431A Series; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:NCP431A Series; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi - 76T6322 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi
76T6322
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi 76T6322
VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:NCP431A Series; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:NCP431A Series; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Voltage Reference, Precision, Shunt Adjustable, Ncp431A Series, 2.5V To 36V, Sot-23-3 Rohs Compliant Onsemi - 90W0776 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision, Shunt Adjustable, Ncp431A Series, 2.5V To 36V, Sot-23-3 Rohs Compliant Onsemi
90W0776
Voltage Reference, Precision, Shunt Adjustable, Ncp431A Series, 2.5V To 36V, Sot-23-3 Rohs Compliant Onsemi 90W0776
Voltage Reference, Precision, Shunt - Adjustable, NCP431A Series, 2.5V to 36V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Precision, Shunt - Adjustable, NCP431A Series, 2.5V to 36V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
NCP431ACSNT1G
Voltage References NCP431ACSNT1G
Voltage References ANA 2.5V PROG SHUNT REF

Voltage References ANA 2.5V PROG SHUNT REF

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - NCP431ACSNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
NCP431ACSNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference NCP431ACSNT1G
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number NCP431ACSNT1GOSTR-ND 693-NCP431ACSNT1G 1082124-NCP431ACSNT1G NCP431ACSNT1G 73W9127 90W0776 NCP431ACSNT1G NCP431ACSNT1G
Product Name Voltage Reference 36V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - NCP431ACSNT1G PMIC - Voltage Reference Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi Voltage Reference, Precision, Shunt Adjustable, Ncp431A Series, 2.5V To 36V, Sot-23-3 Rohs Compliant Onsemi Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C
Accuracy 1 % 1 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details