SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1054447-LM4128BMFX-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 2.9 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 275μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 2.5V V ±0.2% 20mA SOT-23-5
0.1% 75-ppm/°C SOT-23 precision micropower series voltage reference with enable pin 5-SOT-23 -40 to 125 Product overview: LM4128BMFX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128BMFX-2.5/N
Series Voltage Reference IC Fixed 2.5V V ±0.2% 20 mA SOT-23-5
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
IC VREF SERIES 0.2% SOT23-5
IC VREF SERIES 0.2% SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4128BMFX-2.5/NOPB | 1054447-LM4128BMFX-2.5/NOPB | LM4128BMFX-2.5/NOPB-ND | 693-LM4128BMFX-2.5/NOPB | LM4128BMFX-2.5/NOPB | LM4128BMFX-2.5/NOPB | LM4128BMFX-2.5/NOPB | LM4128BMFX-2.5/NOPB |
| Product Name | LM4128 SOT-23 Precision Micropower Series Voltage Reference | PMIC - PMIC - Voltage Reference - LM4128BMFX-2.5/NOPB | Voltage Reference | SOT-23 Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.8 to 4.1 volts | 2.5 volts | 2.5 volts | |||||
| TC | 100 ppm/C | 75 ppm/C | 75 ppm/C | 75 ppm/C | ||||
| IQ | 0.0600 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | |||
| Accuracy | 0.1000 % | 0.2000 % |