Texas Instruments LM4121 Precision Micropower Low Dropout Voltage Reference LM4121IM5-1.2/NOPB

Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4121 is a precision micropower low dropout voltage reference available in a 5-pin SOT-23 package, designed for battery-powered and portable applications. It operates with input voltages from 1.8 V to 12 V and draws a typical supply current of 160 µA. The device provides a fixed 1.25 V output with an initial accuracy of ±0.5% and a temperature coefficient of 50 ppm/°C over the industrial temperature range of −40°C to +85°C. It includes an enable pin for power-down mode, reducing current consumption to less than 2 µA. The part supports ±5 mA source and sink current and has low output noise of 30 µV RMS (10 Hz to 10 kHz).

Datasheet Summary
Powered by GS/AI

The LM4121 is a precision micropower low dropout voltage reference available in a 5-pin SOT-23 package, designed for battery-powered and portable applications. It operates with input voltages from 1.8 V to 12 V and draws a typical supply current of 160 µA. The device provides a fixed 1.25 V output with an initial accuracy of ±0.5% and a temperature coefficient of 50 ppm/°C over the industrial temperature range of −40°C to +85°C. It includes an enable pin for power-down mode, reducing current consumption to less than 2 µA. The part supports ±5 mA source and sink current and has low output noise of 30 µV RMS (10 Hz to 10 kHz).

Suppliers

Company
Product
Description
Supplier Links
LM4121 Precision Micropower Low Dropout Voltage Reference - LM4121IM5-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM4121 Precision Micropower Low Dropout Voltage Reference
LM4121IM5-1.2/NOPB
LM4121 Precision Micropower Low Dropout Voltage Reference LM4121IM5-1.2/NOPB
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85

Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4121IM5-1.2/NOPB - 119124-LM4121IM5-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4121IM5-1.2/NOPB
119124-LM4121IM5-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM4121IM5-1.2/NOPB 119124-LM4121IM5-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 119124-LM4121IM5-1.2 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 1.5 V to 12 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 30μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 275μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119124-LM4121IM5-1.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 1.5 V to 12 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 30μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 275μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM4121IM5-1.2/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4121IM5-1.2/NOPBDKR-ND
Voltage Reference LM4121IM5-1.2/NOPBDKR-ND
Series Voltage Reference IC Fixed 1.25V V ±0.5% 5mA SOT-23-5

Series Voltage Reference IC Fixed 1.25V V ±0.5% 5mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4121IM5-1.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4121IM5-1.2/NOPBTR-ND
Voltage Reference LM4121IM5-1.2/NOPBTR-ND
Series Voltage Reference IC Fixed 1.25V V ±0.5% 5mA SOT-23-5

Series Voltage Reference IC Fixed 1.25V V ±0.5% 5mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4121IM5-1.2/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4121IM5-1.2/NOPBCT-ND
Voltage Reference LM4121IM5-1.2/NOPBCT-ND
Series Voltage Reference IC Fixed 1.25V V ±0.5% 5mA SOT-23-5

Series Voltage Reference IC Fixed 1.25V V ±0.5% 5mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4121IM5-1.2/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4121IM5-1.2/NOPB
Fixed & adjustable-voltage, 0.2% 50-ppm/°C drift precision series voltage reference with enable pin 5-SOT-23 -40 to 85 Product overview: LM4121IM5-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4121IM5-1.2/NO PB can be used for catalog matching and distributor lookup.

Fixed & adjustable-voltage, 0.2% 50-ppm/°C drift precision series voltage reference with enable pin 5-SOT-23 -40 to 85 Product overview: LM4121IM5-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4121IM5-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4121IM5-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4121IM5-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4121IM5-1.2/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4121IM5-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4121IM5-1.2/NOPB
PMIC - Voltage Reference LM4121IM5-1.2/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet
IC VREF SERIES 0.5% SOT23-5 - 815-LM4121IM5-1.2/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 0.5% SOT23-5
815-LM4121IM5-1.2/NOPB
IC VREF SERIES 0.5% SOT23-5 815-LM4121IM5-1.2/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4121IM5-1.2/NOPB
Voltage References LM4121IM5-1.2/NOPB
Voltage References 0.2% 50ppm/-C Drift Precision Series Voltage Reference with Shutdown Enable 5-SOT-23 -40 to 85

Voltage References 0.2% 50ppm/-C Drift Precision Series Voltage Reference with Shutdown Enable 5-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4121IM5-1.2/NOPB 119124-LM4121IM5-1.2/NOPB LM4121IM5-1.2/NOPBDKR-ND 693-LM4121IM5-1.2/NOPB LM4121IM5-1.2/NOPB LM4121IM5-1.2/NOPB 815-LM4121IM5-1.2/NOPB LM4121IM5-1.2/NOPB
Product Name LM4121 Precision Micropower Low Dropout Voltage Reference PMIC - PMIC - Voltage Reference - LM4121IM5-1.2/NOPB Voltage Reference SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference IC VREF SERIES 0.5% SOT23-5 Voltage References
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.25 volts 1.25 volts
TC 14 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.1600 mA 0.2750 mA 0.2750 mA 0.2750 mA 0.1600 mA
Accuracy 0.2000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185WG-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers
LM136A-2.5QML 2.5V Reference Diode - LM136AH-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
3 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BMX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM136-5.0QML 5.0V Reference Diode - LM136H-5.0/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
6 suppliers