Nisshinbo Micro Devices Inc. PMIC - PMIC - Voltage Reference - NJM2825F-TE1 NJM2825F-TE1

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 929159-NJM2825F-TE1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 1.2V 13 VV ±0.5% 12 mA SOT-23-5 (MTP5) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: NJM2825 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 (MTP5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 929159-NJM2825F-TE1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 1.2V 13 VV ±0.5% 12 mA SOT-23-5 (MTP5) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: NJM2825 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 (MTP5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - NJM2825F-TE1 - 929159-NJM2825F-TE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NJM2825F-TE1
929159-NJM2825F-TE1
PMIC - PMIC - Voltage Reference - NJM2825F-TE1 929159-NJM2825F-TE1
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 929159-NJM2825F-TE1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 1.2V 13 VV ±0.5% 12 mA SOT-23-5 (MTP5) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: NJM2825 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 (MTP5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 929159-NJM2825F-TE1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.2V 13 VV ±0.5% 12 mA SOT-23-5 (MTP5)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJM2825
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5 (MTP5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.39.0001

Buy Now
Sheung Wan, Hong Kong
Voltage References
NJM2825F-TE1
Voltage References NJM2825F-TE1
Voltage References 13v, 12mA

Voltage References 13v, 12mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - NJM2825F-TE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
NJM2825F-TE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference NJM2825F-TE1
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site
PMIC - Voltage Reference - NJM2825F-TE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
NJM2825F-TE1
PMIC - Voltage Reference NJM2825F-TE1
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 929159-NJM2825F-TE1 NJM2825F-TE1 NJM2825F-TE1 NJM2825F-TE1
Product Name PMIC - PMIC - Voltage Reference - NJM2825F-TE1 Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-5 (MTP5) Other; SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener; Shunt Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - LM385AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
2 suppliers
PMIC - Voltage Reference - AD587KQ/+ - Lingto Electronic Limited
Specs
IQ 4 mA
View Details
Voltage Reference - X60008BIS8-25T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
3 suppliers