Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-DMP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025365-NJM431M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DMP
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC VREF SHUNT ADJ 2.2% 8DMP
Voltage References Adj Precision Shunt
IC VREF SHUNT ADJ 2.2% 8DMP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 2129-NJM431M-ND | 025365-NJM431M | NJM431M | NJM431M | NJM431M |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - NJM431M | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" | Other; 8-DMP | Other; 8-SOIC (0.209\", 5.30mm Width) | ||
| Accuracy | 2.2 % | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |