IC VREF SERIES 0.1% 8SOIC Product overview: MCP1501-40E/SN from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501-40E/SN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372476-MCP1501-40E/
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MCP1501
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±0.1%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Voltage - Output (Min/Fixed): 4.096V
Current - Output: 20 mA
Current - Supply: 550µA
Voltage - Input: 4.3V ~ 5.5V
Reference Type: Series
Noise - 0.1Hz to 10Hz: 20µVrms
Noise - 10Hz to 10kHz: 110µVrms
Series Voltage Reference IC Fixed 4.096V V ±0.1% 20mA 8-SOIC
IC VREF SERIES 0.1% 8SOIC
Voltage References High Prec Buffered Voltage Reference
IC VREF SERIES 0.1% 8SOIC
VOLTAGE REF, SERIES, 4.096V, NSOIC-8; Voltage Reference Type:Series - Fixed; Product Range:MCP1501 Series; Reference Voltage:4.096V; Initial Accuracy:0.08%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:NSOIC RoHS Compliant: Yes
VOLTAGE REF, SERIES, 4.096V, NSOIC-8; Voltage Reference Type:Series - Fixed; Product Range:MCP1501 Series; Reference Voltage:4.096V; Initial Accuracy:0.08%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:NSOIC; No. RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-MCP1501-40E/SN | 1372476-MCP1501-40E/SN | MCP1501-40E/SN-ND | MCP1501-40E/SN | MCP1501-40E/SN | MCP1501-40E/SN | 59Y5978 |
| Product Name | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Series, 4.096V, Nsoic-8; Voltage Reference Type Microchip |
| Type | Series | Series | Series | ||||
| VREF Type | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; Tube | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; NSOIC | |
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| VIN | 5.5 volts | 4.3 to 5.5 volts |