Adjustable Precision Zener Shunt Regulator 8-SOIC -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA 8-SOIC
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
IC VREF SHUNT ADJ 2.2% 8SOIC
IC VREF SHUNT 37V 2.2% 8SOIC
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 8-SOIC -40 to 85
IC VREF SHUNT ADJ 2.2% 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431AIMX/NOPB | LM431AIMX/NOPBTR-ND | LM431AIMX/NOPB | LM431AIMX/NOPB | 815-LM431AIMX/NOPB | LM431AIMX/NOPB | LM431AIMX/NOPB |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | IC VREF SHUNT 37V 2.2% 8SOIC | Voltage References | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Shunt | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC8 | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | |
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C |