Texas Instruments LM4120 Precision Micropower Low Dropout Voltage Reference LM4120AIM5-3.0

Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4120 Precision Micropower Low Dropout Voltage Reference - LM4120AIM5-3.0 - Texas Instruments
Dallas, TX, United States
LM4120 Precision Micropower Low Dropout Voltage Reference
LM4120AIM5-3.0
LM4120 Precision Micropower Low Dropout Voltage Reference LM4120AIM5-3.0
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85

Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3V 5mA SOT-23 Precision Voltage Reference IC
693-LM4120AIM5-3.0
3V 5mA SOT-23 Precision Voltage Reference IC 693-LM4120AIM5-3.0
3V Series Voltage Reference, 0.2% Tol, 5mA, SOT-23 Product overview: LM4120AIM5-3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120AIM5-3.0 can be used for catalog matching and distributor lookup.

3V Series Voltage Reference, 0.2% Tol, 5mA, SOT-23 Product overview: LM4120AIM5-3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120AIM5-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4120AIM5-3.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4120AIM5-3.0TR-ND
Voltage Reference LM4120AIM5-3.0TR-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 5mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.2% 5mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4120AIM5-3.0CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4120AIM5-3.0CT-ND
Voltage Reference LM4120AIM5-3.0CT-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 5mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.2% 5mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4120AIM5-3.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4120AIM5-3.0DKR-ND
Voltage Reference LM4120AIM5-3.0DKR-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 5mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.2% 5mA SOT-23-5

Buy Now Datasheet
 - LM4120AIM5-3.0 - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO5

Three Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO5

Supplier's Site Datasheet
 - LM4120AIM5-3.0 - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO5

Three Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4120AIM5-3.0 - 082790-LM4120AIM5-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4120AIM5-3.0
082790-LM4120AIM5-3.0
PMIC - PMIC - Voltage Reference - LM4120AIM5-3.0 082790-LM4120AIM5-3.0
Manufacturer: Texas Instruments Win Source Part Number: 082790-LM4120AIM5-3. 0 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Voltage - Input: 2 V to 12 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 36μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 275μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 082790-LM4120AIM5-3.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2 V to 12 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 275μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical

Buy Now Datasheet
PMIC - Voltage Reference - LM4120AIM5-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4120AIM5-3.0
PMIC - Voltage Reference LM4120AIM5-3.0
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4120AIM5-3.0
Voltage References LM4120AIM5-3.0
Voltage References 0.2% 50ppm/-C Drift Precision Series Voltage Reference with Shutdown Enable 5-SOT-23 -40 to 85

Voltage References 0.2% 50ppm/-C Drift Precision Series Voltage Reference with Shutdown Enable 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM4120AIM5-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4120AIM5-3.0
Voltage Reference LM4120AIM5-3.0
Series Voltage Reference IC Fixed 3V V ±0.2% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.2% 5 mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4120AIM5-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4120AIM5-3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4120AIM5-3.0
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4120AIM5-3.0 693-LM4120AIM5-3.0 LM4120AIM5-3.0TR-ND LM4120AIM5-3.0 082790-LM4120AIM5-3.0 LM4120AIM5-3.0 LM4120AIM5-3.0 LM4120AIM5-3.0 LM4120AIM5-3.0
Product Name LM4120 Precision Micropower Low Dropout Voltage Reference 3V 5mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4120AIM5-3.0 PMIC - Voltage Reference Voltage References Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 2.5 volts 3 volts 3 volts
TC 14 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.1600 mA 0.2750 mA 0.2750 mA 0.2750 mA 0.2750 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM336-5.0 5.0V Reference Diode - LM336M-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
Precision Voltage Reference IC - 693-LM336-5 MWC - ERSAELECTRONICS PTE. LTD.
Specs
Type Precision
Package Type Other; Bulk
TC 20 ppm/C
View Details
5 suppliers