onsemi 2.5V Precision Voltage Reference IC LM431BCZXA

Description
Voltage References Adjustable/2.5V 1% Tolerance Shunt Product overview: LM431BCZXA from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431BCZXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage References Adjustable/2.5V 1% Tolerance Shunt Product overview: LM431BCZXA from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431BCZXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V Precision Voltage Reference IC
693-LM431BCZXA
2.5V Precision Voltage Reference IC 693-LM431BCZXA
Voltage References Adjustable/2.5V 1% Tolerance Shunt Product overview: LM431BCZXA from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431BCZXA can be used for catalog matching and distributor lookup.

Voltage References Adjustable/2.5V 1% Tolerance Shunt Product overview: LM431BCZXA from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431BCZXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM431BCZXAFSTB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431BCZXAFSTB-ND
Voltage Reference LM431BCZXAFSTB-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
Voltage Reference - LM431BCZXAFSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431BCZXAFSCT-ND
Voltage Reference LM431BCZXAFSCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM431BCZXA - 137002-LM431BCZXA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431BCZXA
137002-LM431BCZXA
PMIC - PMIC - Voltage Reference - LM431BCZXA 137002-LM431BCZXA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 137002-LM431BCZXA Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Metering, Power Management Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 137002-LM431BCZXA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Power Management
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM431BCZXA
Voltage References LM431BCZXA
Voltage References Adjustable/2.5V 1% Tolerance Shunt

Voltage References Adjustable/2.5V 1% Tolerance Shunt

Buy Now Datasheet
PMIC - Voltage Reference - LM431BCZXA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431BCZXA
PMIC - Voltage Reference LM431BCZXA
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431BCZXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431BCZXA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431BCZXA
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM431BCZXA LM431BCZXAFSTB-ND 137002-LM431BCZXA LM431BCZXA LM431BCZXA LM431BCZXA
Product Name 2.5V Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM431BCZXA Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener; Shunt Adjustable References Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; Ammo Pack TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TC 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYMX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
6 suppliers
PMIC - Voltage Reference - ADR293GRUZ - Lingto Electronic Limited
Specs
Package Type SSOP
IQ 0.0200 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details