Microchip Technology, Inc. Voltage Reference MCP1501T-20E/CHY

Description
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-6
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - MCP1501T-20E/CHYCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MCP1501T-20E/CHYCT-ND
Voltage Reference MCP1501T-20E/CHYCT-ND
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-6

Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-6

Buy Now Datasheet
Voltage Reference - MCP1501T-20E/CHYTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MCP1501T-20E/CHYTR-ND
Voltage Reference MCP1501T-20E/CHYTR-ND
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-6

Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-6

Buy Now Datasheet
Voltage Reference - MCP1501T-20E/CHYDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MCP1501T-20E/CHYDKR-ND
Voltage Reference MCP1501T-20E/CHYDKR-ND
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-6

Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-MCP1501T-20E/CHY
SOT23 Precision Voltage Reference IC 693-MCP1501T-20E/CHY
IC VREF SERIES 0.1% SOT23-6 Product overview: MCP1501T-20E/CHY from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-20E/CHY can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.1% SOT23-6 Product overview: MCP1501T-20E/CHY from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-20E/CHY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1219971-MCP1501T-20E/CHY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1219971-MCP1501T-20E/CHY
Integrated Circuits (ICs) - PMIC - Voltage Reference 1219971-MCP1501T-20E/CHY
Win Source Part Number: 1219971-MCP1501T-20E /CHY Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Current - Output: 20 mA Voltage - Input: 2.25V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 550µA Voltage - Output (Min/Fixed): 2.048V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MCP1501T-20ECHY; MCP1501T20E/CHY; MCP1501T20ECHY; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP1501T-20E/CHYCT,M CP1501T-20E/CHYTR,MC P1501T-20E/CHYDKR Base Product Number: MCP1501

Win Source Part Number: 1219971-MCP1501T-20E/CHY
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Current - Output: 20 mA
Voltage - Input: 2.25V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 550µA
Voltage - Output (Min/Fixed): 2.048V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MCP1501T-20ECHY; MCP1501T20E/CHY; MCP1501T20ECHY;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP1501T-20E/CHYCT,MCP1501T-20E/CHYTR,MCP1501T-20E/CHYDKR
Base Product Number: MCP1501

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
MCP1501T-20E/CHY
Voltage References MCP1501T-20E/CHY
Voltage References Precision Buffered Voltage Reference

Voltage References Precision Buffered Voltage Reference

Buy Now Datasheet
PMIC - Voltage Reference - MCP1501T-20E/CHY - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
MCP1501T-20E/CHY
PMIC - Voltage Reference MCP1501T-20E/CHY
IC VREF SERIES 0.1% SOT23-6

IC VREF SERIES 0.1% SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - MCP1501T-20E/CHY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
MCP1501T-20E/CHY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference MCP1501T-20E/CHY
IC VREF SERIES 0.1% SOT23-6

IC VREF SERIES 0.1% SOT23-6

Supplier's Site
Volt Ref, Aec-Q100, Series, 2.048V, Sot23 Rohs Compliant Microchip - 55AC2703 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Aec-Q100, Series, 2.048V, Sot23 Rohs Compliant Microchip
55AC2703
Volt Ref, Aec-Q100, Series, 2.048V, Sot23 Rohs Compliant Microchip 55AC2703
VOLT REF, AEC-Q100, SERIES, 2.048V, SOT23 ROHS COMPLIANT: YES

VOLT REF, AEC-Q100, SERIES, 2.048V, SOT23 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number MCP1501T-20E/CHYCT-ND 693-MCP1501T-20E/CHY 1219971-MCP1501T-20E/CHY MCP1501T-20E/CHY MCP1501T-20E/CHY MCP1501T-20E/CHY 55AC2703
Product Name Voltage Reference SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Aec-Q100, Series, 2.048V, Sot23 Rohs Compliant Microchip
Type Series Series Series
Package Type SOT23; Other; SOT-23-6 Other; Tape & Reel (TR) SOT23; Other; Tape & Reel Other; SOT-23-6
TC 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.5500 mA 0.5500 mA 0.5500 mA
Accuracy 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMFX-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details