Texas Instruments LM4128 SOT-23 Precision Micropower Series Voltage Reference LM4128DMFX-2.0/NOPB

Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4128DMFX-2.0/NOPB is a precision micropower series voltage reference in a 5-pin SOT-23 package, offering a 2.048V output with an initial accuracy of ±0.5% and a temperature coefficient of 100 ppm/°C. It operates from a 400 mV to 5.5 V input supply, draws 60 µA quiescent current, and supports up to 20 mA output current. The device includes an enable pin for 3 µA shutdown mode and remains stable with capacitive loads up to 10 µF. It is rated for operation from -40°C to +125°C junction temperature.

Datasheet Summary
Powered by GS/AI

The LM4128DMFX-2.0/NOPB is a precision micropower series voltage reference in a 5-pin SOT-23 package, offering a 2.048V output with an initial accuracy of ±0.5% and a temperature coefficient of 100 ppm/°C. It operates from a 400 mV to 5.5 V input supply, draws 60 µA quiescent current, and supports up to 20 mA output current. The device includes an enable pin for 3 µA shutdown mode and remains stable with capacitive loads up to 10 µF. It is rated for operation from -40°C to +125°C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
LM4128 SOT-23 Precision Micropower Series Voltage Reference - LM4128DMFX-2.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4128 SOT-23 Precision Micropower Series Voltage Reference
LM4128DMFX-2.0/NOPB
LM4128 SOT-23 Precision Micropower Series Voltage Reference LM4128DMFX-2.0/NOPB
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4128DMFX-2.0/NOPB
SOT23 Precision Voltage Reference IC 693-LM4128DMFX-2.0/NOPB
IC VREF SERIES 1% SOT23-5 Product overview: LM4128DMFX-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128DMFX-2.0/N OPB can be used for catalog matching and distributor lookup.

IC VREF SERIES 1% SOT23-5 Product overview: LM4128DMFX-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128DMFX-2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4128DMFX-2.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128DMFX-2.0/NOPB-ND
Voltage Reference LM4128DMFX-2.0/NOPB-ND
Series Voltage Reference IC Fixed 2.048V V ±1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±1% 20mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4128DMFX-2.0/NOPB - 138452-LM4128DMFX-2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128DMFX-2.0/NOPB
138452-LM4128DMFX-2.0/NOPB
PMIC - PMIC - Voltage Reference - LM4128DMFX-2.0/NOPB 138452-LM4128DMFX-2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 138452-LM4128DMFX-2. 0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 100ppm/°C Voltage - Input: 2.448 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 190μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138452-LM4128DMFX-2.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 2.448 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 190μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4128DMFX-2.0/NOPB
Voltage References LM4128DMFX-2.0/NOPB
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4128DMFX-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4128DMFX-2.0/NOPB
Voltage Reference LM4128DMFX-2.0/NOPB
Series Voltage Reference IC Fixed 2.048V V ±1% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±1% 20 mA SOT-23-5

Buy Now
PMIC - Voltage Reference - LM4128DMFX-2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128DMFX-2.0/NOPB
PMIC - Voltage Reference LM4128DMFX-2.0/NOPB
IC VREF SERIES 1% SOT23-5

IC VREF SERIES 1% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4128DMFX-2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4128DMFX-2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4128DMFX-2.0/NOPB
IC VREF SERIES 1% SOT23-5

IC VREF SERIES 1% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4128DMFX-2.0/NOPB 693-LM4128DMFX-2.0/NOPB LM4128DMFX-2.0/NOPB-ND 138452-LM4128DMFX-2.0/NOPB LM4128DMFX-2.0/NOPB LM4128DMFX-2.0/NOPB LM4128DMFX-2.0/NOPB LM4128DMFX-2.0/NOPB
Product Name LM4128 SOT-23 Precision Micropower Series Voltage Reference SOT23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4128DMFX-2.0/NOPB Voltage References Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 2.05 volts 2.05 volts
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.1000 % 1 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336MX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers