Texas Instruments LM4132 SOT23 Precision Low Dropout Voltage Reference LM4132AMF-2.0/NOPB

Description
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4132 is a precision low dropout voltage reference in a SOT-23 package measuring 2.90 mm × 1.60 mm, designed for battery-powered and space-critical applications. It provides a 2.048 V output with an initial accuracy of 0.05% and a temperature coefficient of 10 ppm/°C for the A-grade variant. The device operates from a supply voltage of V_REF + 400 mV to 5.5 V, draws 60 µA quiescent current, and supports up to 20 mA output current. It includes an enable pin for 3 µA shutdown mode and is stable with low-ESR ceramic capacitors. The part is qualified for automotive applications per AEC-Q100, with an operating temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LM4132 is a precision low dropout voltage reference in a SOT-23 package measuring 2.90 mm × 1.60 mm, designed for battery-powered and space-critical applications. It provides a 2.048 V output with an initial accuracy of 0.05% and a temperature coefficient of 10 ppm/°C for the A-grade variant. The device operates from a supply voltage of V_REF + 400 mV to 5.5 V, draws 60 µA quiescent current, and supports up to 20 mA output current. It includes an enable pin for 3 µA shutdown mode and is stable with low-ESR ceramic capacitors. The part is qualified for automotive applications per AEC-Q100, with an operating temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LM4132 SOT23 Precision Low Dropout Voltage Reference - LM4132AMF-2.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4132 SOT23 Precision Low Dropout Voltage Reference
LM4132AMF-2.0/NOPB
LM4132 SOT23 Precision Low Dropout Voltage Reference LM4132AMF-2.0/NOPB
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
LDO 2.048V 20mA SOT-23 Precision Voltage Reference IC
693-LM4132AMF-2.0/NOPB
LDO 2.048V 20mA SOT-23 Precision Voltage Reference IC 693-LM4132AMF-2.0/NOPB
2.048V LDO Voltage Reference, 0.05% Tol, SOT-23, 20mA Product overview: LM4132AMF-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.048V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, LDO, 2.048V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132AMF-2.0/NO PB can be used for catalog matching and distributor lookup.

2.048V LDO Voltage Reference, 0.05% Tol, SOT-23, 20mA Product overview: LM4132AMF-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.048V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, LDO, 2.048V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132AMF-2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4132AMF-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 2.048V, CMOS, PDSO5

Voltage Reference, 2.048V, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4132AMF-2.0/NOPB - 779192-LM4132AMF-2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4132AMF-2.0/NOPB
779192-LM4132AMF-2.0/NOPB
PMIC - PMIC - Voltage Reference - LM4132AMF-2.0/NOPB 779192-LM4132AMF-2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779192-LM4132AMF-2.0 /NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.448 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 190μVp-p Family Name: LM4132 Output Voltage: 2.048V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6037BAUK25+; MAX6037AAUK25+; MAX6037AAUK25+T; MAX6037BAUK25+T; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779192-LM4132AMF-2.0/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.448 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 190μVp-p
Family Name: LM4132
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6037BAUK25+; MAX6037AAUK25+; MAX6037AAUK25+T; MAX6037BAUK25+T;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM4132AMF-2.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4132AMF-2.0/NOPBTR-ND
Voltage Reference LM4132AMF-2.0/NOPBTR-ND
Series Voltage Reference IC Fixed 2.048V V ±0.05% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.05% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4132AMF-2.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4132AMF-2.0/NOPBDKR-ND
Voltage Reference LM4132AMF-2.0/NOPBDKR-ND
Series Voltage Reference IC Fixed 2.048V V ±0.05% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.05% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4132AMF-2.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4132AMF-2.0/NOPBCT-ND
Voltage Reference LM4132AMF-2.0/NOPBCT-ND
Series Voltage Reference IC Fixed 2.048V V ±0.05% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.05% 20mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4132AMF-2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4132AMF-2.0/NOPB
PMIC - Voltage Reference LM4132AMF-2.0/NOPB
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site Datasheet
Voltage Ref, Series, 2.048V, Sot-23-5; Voltage Reference Type Texas Instruments - 29AH1137 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.048V, Sot-23-5; Voltage Reference Type Texas Instruments
29AH1137
Voltage Ref, Series, 2.048V, Sot-23-5; Voltage Reference Type Texas Instruments 29AH1137
VOLTAGE REF, SERIES, 2.048V, SOT-23-5; Voltage Reference Type:Series - Fixed; Product Range:LM4132 Series; Reference Voltage:2.048V; Initial Accuracy:0.05%; Temperature Coefficient:10ppm/°C ; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.048V, SOT-23-5; Voltage Reference Type:Series - Fixed; Product Range:LM4132 Series; Reference Voltage:2.048V; Initial Accuracy:0.05%; Temperature Coefficient:10ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4132AMF-2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4132AMF-2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4132AMF-2.0/NOPB
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4132AMF-2.0/NOPB
Voltage References LM4132AMF-2.0/NOPB
Voltage References Prec LDO Vtg Ref

Voltage References Prec LDO Vtg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4132AMF-2.0/NOPB 693-LM4132AMF-2.0/NOPB LM4132AMF-2.0/NOPB 779192-LM4132AMF-2.0/NOPB LM4132AMF-2.0/NOPBTR-ND LM4132AMF-2.0/NOPB 29AH1137 LM4132AMF-2.0/NOPB LM4132AMF-2.0/NOPB
Product Name LM4132 SOT23 Precision Low Dropout Voltage Reference LDO 2.048V 20mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4132AMF-2.0/NOPB Voltage Reference PMIC - Voltage Reference Voltage Ref, Series, 2.048V, Sot-23-5; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 2.05 volts 2.05 volts
TC 30 ppm/C 20 ppm/C 20 ppm/C 10 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.0500 % 0.0500 % 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5 Micropower Voltage Reference - LM285DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BD-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers