IC VREF SERIES 0.1% 8WDFN Product overview: MCP1501T-20E/RW from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-20E/RW can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA 8-WDFN (2x2)
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA 8-WDFN (2x2)
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA 8-WDFN (2x2)
Win Source Part Number: 1349123-MCP1501T-20E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Current - Output: 20 mA
Voltage - Input: 2.25V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 550µA
Voltage - Output (Min/Fixed): 2.048V
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP1501
IC VREF SERIES 0.1% 8WDFN
Voltage References High Prec Buffered Voltage Reference
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-MCP1501T-20E/RW | MCP1501T-20E/RWTR-ND | 1349123-MCP1501T-20E/RW | MCP1501T-20E/RW | MCP1501T-20E/RW |
| Product Name | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Series | Series | |||
| VREF Type | Fixed; Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 8-WFDFN Exposed Pad | Other; Tape & Reel | ||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C |