Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Series Voltage Reference IC Fixed 3V V ±0.5% 5 mA SOT-23-5
IC VREF SERIES 0.5% SOT23-5
Manufacturer: Texas Instruments
Win Source Part Number: 142894-LM4120IM5-3.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2 V to 12 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 275μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical
IC VREF SERIES 0.5% SOT23-5
IC VREF SERIES 0.5% SOT23-5
IC VREF SERIES 0.5% SOT23-5
IC VREF SERIES 0.5% SOT23-5
LM4120 0.2% 50ppm/C Drift Precision Series Voltage Reference with Shutdown Enable
IC VREF SERIES 0.5% SOT23-5
Voltage References PREC MICROPWR LDO VLTG REF
VOLTAGE REF, SERIES, 3V, SOT-23-5; Voltage Reference Type:Series - Fixed; Product Range:LM4120 Series; Reference Voltage:3V; Initial Accuracy:0.5%; Temperature Coefficient:± 14ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes
VOLT REF, SHUNT, 3V, SOT-23-5; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.5%; Temperature Coefficient:± 14ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:5Pins; OperatingRoHS Compliant: Yes
Texas Instruments | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Win Source Electronics | DigiKey | Lingto Electronic Limited | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
Product Number | LM4120IM5-3.0/NOPB | LM4120IM5-3.0/NOPB | LM4120IM5-3.0/NOPB | 142894-LM4120IM5-3.0/NOPB | LM4120IM5-3.0/NOPBDKR-ND | LM4120IM5-3.0/NOPB | LM4120IM5-3.0/NOPB | LM4120IM5-3.0/NOPB | LM4120IM5-3.0/NOPB | 41K5441 |
Product Name | LM4120 Precision Micropower Low Dropout Voltage Reference | Voltage Reference | Integrated Circuits | PMIC - PMIC - Voltage Reference - LM4120IM5-3.0/NOPB | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Ref, Series, 3V, Sot-23-5; Voltage Reference Type Texas Instruments | |
Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23 | ||
VREF | 1.8 to 2.5 volts | 3 volts | 3 volts | 3 volts | 3 volts | |||||
TC | 14 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||||
IQ | 0.1600 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | ||||
Accuracy | 0.2000 % | 0.5000 % | 0.5000 % |