Microchip Technology, Inc. Precision Voltage Reference IC MCP1525-I/TO

Description
IC VREF SERIES 1% TO92-3 Product overview: MCP1525-I/TO from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1525-I/TO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 1% TO92-3 Product overview: MCP1525-I/TO from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1525-I/TO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-MCP1525-I/TO
Precision Voltage Reference IC 693-MCP1525-I/TO
IC VREF SERIES 1% TO92-3 Product overview: MCP1525-I/TO from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1525-I/TO can be used for catalog matching and distributor lookup.

IC VREF SERIES 1% TO92-3 Product overview: MCP1525-I/TO from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1525-I/TO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - MCP1525-I/TO-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MCP1525-I/TO-ND
Voltage Reference MCP1525-I/TO-ND
Series Voltage Reference IC Fixed 2.5V V ±1% 2mA TO-92-3

Series Voltage Reference IC Fixed 2.5V V ±1% 2mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - MCP1525-I/TO - 788272-MCP1525-I/TO - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - MCP1525-I/TO
788272-MCP1525-I/TO
PMIC - PMIC - Voltage Reference - MCP1525-I/TO 788272-MCP1525-I/TO
Manufacturer: Microchip Technology Win Source Part Number: 788272-MCP1525-I/TO Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Voltage - Input: 2.7 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 2mA Noise - 0.1Hz to 10Hz: 90μVp-p Noise - 10Hz to 10kHz: 500μVrms Family Name: MCP1525 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): ISL60002BIH330Z-TK; ISL60002BIH325-TK; ISL60002CIH325; MAX6072BAUB25+; Introduction Date: June 05, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788272-MCP1525-I/TO
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2.7 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 2mA
Noise - 0.1Hz to 10Hz: 90μVp-p
Noise - 10Hz to 10kHz: 500μVrms
Family Name: MCP1525
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): ISL60002BIH330Z-TK; ISL60002BIH325-TK; ISL60002CIH325; MAX6072BAUB25+;
Introduction Date: June 05, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2.5V PRECISION VOLTAGE REFERENCE - 70045389 - Allied Electronics, Inc.
Fort Worth, TX, USA
2.5V PRECISION VOLTAGE REFERENCE
70045389
2.5V PRECISION VOLTAGE REFERENCE 70045389
MCP1525 is a low power, high precision voltage reference. It provides a precise output voltage of 2.5 V which is then compared to other voltages in the system. This voltage reference is normally used in the 3 V to 5 V systems, where there may be wide variations in supply voltage and a need to minimize power dissipation. This devices use a combination of an advanced CMOS circuit design and EEPROM trimming to provide and an initial tolerance of 1% (max) and temperature stability of 50 ppm/C (max). This device is offered in SOT23-3 and TO-92 packages and is ideal for communications equipment, data acquisition systems, instrumentation and process control, high precision power supplies and battery powered equipment. Features: Precision Voltage Reference Output Voltages: 2.5 V and 4.096 V Initial Accuracy: ±1% (Max.) Temperature Drift: ±50 ppm/°C (Max.) Output Current Drive: ±2 mA Maximum Input Current: 100 μA @ +25°C (Max.) Packages: TO-92 and SOT-23-3 Industrial Temperature Range: –40°C to +85°C

MCP1525 is a low power, high precision voltage reference. It provides a precise output voltage of 2.5 V which is then compared to other voltages in the system. This voltage reference is normally used in the 3 V to 5 V systems, where there may be wide variations in supply voltage and a need to minimize power dissipation. This devices use a combination of an advanced CMOS circuit design and EEPROM trimming to provide and an initial tolerance of 1% (max) and temperature stability of 50 ppm/C (max). This device is offered in SOT23-3 and TO-92 packages and is ideal for communications equipment, data acquisition systems, instrumentation and process control, high precision power supplies and battery powered equipment.
Features:

  • Precision Voltage Reference
  • Output Voltages: 2.5 V and 4.096 V
  • Initial Accuracy: ±1% (Max.)
  • Temperature Drift: ±50 ppm/°C (Max.)
  • Output Current Drive: ±2 mA
  • Maximum Input Current: 100 μA @ +25°C (Max.)
  • Packages: TO-92 and SOT-23-3
  • Industrial Temperature Range: –40°C to +85°C
Supplier's Site
Voltage Reference, Precision, Series Fixed, Mcp1525 Series, 2.5V, To-226Aa-3 Rohs Compliant Microchip - 24M4445 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision, Series Fixed, Mcp1525 Series, 2.5V, To-226Aa-3 Rohs Compliant Microchip
24M4445
Voltage Reference, Precision, Series Fixed, Mcp1525 Series, 2.5V, To-226Aa-3 Rohs Compliant Microchip 24M4445
Voltage Reference, Precision, Series - Fixed, MCP1525 Series, 2.5V, TO-226AA-3 RoHS Compliant: Yes

Voltage Reference, Precision, Series - Fixed, MCP1525 Series, 2.5V, TO-226AA-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - MCP1525-I/TO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
MCP1525-I/TO
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference MCP1525-I/TO
IC VREF SERIES 1% TO92-3

IC VREF SERIES 1% TO92-3

Supplier's Site
PMIC - Voltage Reference - MCP1525-I/TO - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
MCP1525-I/TO
PMIC - Voltage Reference MCP1525-I/TO
IC VREF SERIES 1% TO92-3

IC VREF SERIES 1% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
MCP1525-I/TO
Voltage References MCP1525-I/TO
Voltage References 2.5V

Voltage References 2.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-MCP1525-I/TO MCP1525-I/TO-ND 788272-MCP1525-I/TO 70045389 24M4445 MCP1525-I/TO MCP1525-I/TO MCP1525-I/TO
Product Name Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - MCP1525-I/TO 2.5V PRECISION VOLTAGE REFERENCE Voltage Reference, Precision, Series Fixed, Mcp1525 Series, 2.5V, To-226Aa-3 Rohs Compliant Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Series Series Series
VREF Type Fixed; Programmable Fixed
Package Type Other; Bag Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA)
TC 50 ppm/C 50 ppm/C 50 ppm/C
VIN 7 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM385-2.5 Micropower Voltage Reference - LM385LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
Precision Voltage Reference IC - 693-ISL21007CFB812Z - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
5 suppliers