The LM4132DMF-1.8/NOPB is a precision low dropout voltage reference in a SOT-23 package measuring 2.90 mm × 1.60 mm, designed for battery-powered and space-critical applications. It provides a fixed 1.8 V output with an initial accuracy of 0.5% and a temperature coefficient of 30 ppm/°C, operates from a supply voltage of 2.2 V to 5.5 V, and draws 60 µA quiescent current. The device includes an enable pin for 3 µA shutdown mode and supports up to 20 mA output current without requiring an external capacitor. It is qualified to AEC-Q100 Grade 1, with an operational temperature range of -40°C to +125°C.
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
0.05% 20-ppm/°C drift precision series voltage reference with shutdown enable 5-SOT-23 -40 to 125 Product overview: LM4132DMF-1.8/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132DMF-1.8/NO
Voltage Reference, 1.8V, CMOS, PDSO5
Voltage Reference, 1.8V, CMOS, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 1054495-LM4132DMF-1.
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.2 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 170μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 1.8V V ±0.4% 20mA SOT-23-5
IC VREF SERIES 0.4% SOT23-5
Voltage References 0.05% 20ppm/-C Drift Precision Series Voltage Reference with Shutdown EnableG 5-SOT-23 -40 to 125
IC VREF SERIES 0.4% SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4132DMF-1.8/NOPB | 693-LM4132DMF-1.8/NOPB | LM4132DMF-1.8/NOPB | 1054495-LM4132DMF-1.8/NOPB | 296-38756-2-ND | LM4132DMF-1.8/NOPB | LM4132DMF-1.8/NOPB | LM4132DMF-1.8/NOPB |
| Product Name | LM4132 SOT23 Precision Low Dropout Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4132DMF-1.8/NOPB | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Package Type | Other; SOT-23 | Other; SOT-23 | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.8 to 4.1 volts | 1.8 volts | ||||||
| TC | 30 ppm/C | 20 ppm/C | 20 ppm/C | |||||
| IQ | 0.0600 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | ||||
| Accuracy | 0.0500 % | 0.4000 % |