Texas Instruments LM431 Adjustable Precision Zener Shunt Regulator LM431BCM3/NOPB

Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote
Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM431BCM3/NOPB is a 3-terminal adjustable shunt regulator in a SOT-23 package, with a body size of 2.92 mm × 1.30 mm, capable of setting output voltages from 2.5 V to 36 V using external resistors. It features a temperature coefficient of 50 ppm/°C, operates over a temperature range of 0 °C to 70 °C, and is designed for precision voltage reference, current sourcing, and Zener diode replacement applications. The device has low dynamic output impedance and fast turn-on response.

Datasheet Summary
Powered by GS/AI

The LM431BCM3/NOPB is a 3-terminal adjustable shunt regulator in a SOT-23 package, with a body size of 2.92 mm × 1.30 mm, capable of setting output voltages from 2.5 V to 36 V using external resistors. It features a temperature coefficient of 50 ppm/°C, operates over a temperature range of 0 °C to 70 °C, and is designed for precision voltage reference, current sourcing, and Zener diode replacement applications. The device has low dynamic output impedance and fast turn-on response.

Suppliers

Company
Product
Description
Supplier Links
LM431 Adjustable Precision Zener Shunt Regulator - LM431BCM3/NOPB - Texas Instruments
Dallas, TX, United States
LM431 Adjustable Precision Zener Shunt Regulator
LM431BCM3/NOPB
LM431 Adjustable Precision Zener Shunt Regulator LM431BCM3/NOPB
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
 - LM431BCM3/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
Voltage Reference - LM431BCM3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431BCM3/NOPBCT-ND
Voltage Reference LM431BCM3/NOPBCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431BCM3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431BCM3/NOPBDKR-ND
Voltage Reference LM431BCM3/NOPBDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431BCM3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431BCM3/NOPBTR-ND
Voltage Reference LM431BCM3/NOPBTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM431BCM3/NOPB - 002582-LM431BCM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431BCM3/NOPB
002582-LM431BCM3/NOPB
PMIC - PMIC - Voltage Reference - LM431BCM3/NOPB 002582-LM431BCM3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002582-LM431BCM3/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 37V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 002582-LM431BCM3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-23 Precision Voltage Reference IC
693-LM431BCM3/NOPB
36V 100mA SOT-23 Precision Voltage Reference IC 693-LM431BCM3/NOPB
Adj. Shunt Ref. 36V, 100mA, 1% Tol., SOT-23 Product overview: LM431BCM3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431BCM3/NOPB can be used for catalog matching and distributor lookup.

Adj. Shunt Ref. 36V, 100mA, 1% Tol., SOT-23 Product overview: LM431BCM3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431BCM3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM431BCM3/NOPB
Voltage References LM431BCM3/NOPB
Voltage References ADJ PREC ZENER SHUNT REG

Voltage References ADJ PREC ZENER SHUNT REG

Buy Now Datasheet
PMIC - Voltage Reference - LM431BCM3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431BCM3/NOPB
PMIC - Voltage Reference LM431BCM3/NOPB
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3468 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3468
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3468
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431BCM3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431BCM3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431BCM3/NOPB
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431BCM3/NOPB LM431BCM3/NOPB LM431BCM3/NOPBCT-ND 002582-LM431BCM3/NOPB 693-LM431BCM3/NOPB LM431BCM3/NOPB LM431BCM3/NOPB 28AH3468 LM431BCM3/NOPB
Product Name LM431 Adjustable Precision Zener Shunt Regulator Voltage Reference PMIC - PMIC - Voltage Reference - LM431BCM3/NOPB 36V 100mA SOT-23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SOIC,SOT-23,TO-92 Other; SOIC8 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 50 ppm/C 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-5.0QML 5.0V Reference Diode - 8418002XA - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
2 suppliers
 - LM385AMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
1.24V Precision Voltage Reference IC - 693-LM285BYM - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
8 suppliers