Texas Instruments LM4120 Precision Micropower Low Dropout Voltage Reference LM4120AIM5-3.3

Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4120 Precision Micropower Low Dropout Voltage Reference - LM4120AIM5-3.3 - Texas Instruments
Dallas, TX, United States
LM4120 Precision Micropower Low Dropout Voltage Reference
LM4120AIM5-3.3
LM4120 Precision Micropower Low Dropout Voltage Reference LM4120AIM5-3.3
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85

Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V 5mA SOT-23 Precision Voltage Reference IC
693-LM4120AIM5-3.3
3.3V 5mA SOT-23 Precision Voltage Reference IC 693-LM4120AIM5-3.3
3.3V Series Voltage Reference, 0.2% Tol, 5mA, SOT-23, SM Product overview: LM4120AIM5-3.3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120AIM5-3.3 can be used for catalog matching and distributor lookup.

3.3V Series Voltage Reference, 0.2% Tol, 5mA, SOT-23, SM Product overview: LM4120AIM5-3.3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120AIM5-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4120AIM5-3.3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4120AIM5-3.3TR-ND
Voltage Reference LM4120AIM5-3.3TR-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 5mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.2% 5mA SOT-23-5

Buy Now Datasheet
Electronic Surplus - LM4120AIM5-3.3 - 1199684-LM4120AIM5-3.3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4120AIM5-3.3
1199684-LM4120AIM5-3.3
Electronic Surplus - LM4120AIM5-3.3 1199684-LM4120AIM5-3.3
Manufacturer: Texas Instruments Win Source Part Number: 1199684-LM4120AIM5-3 .3 Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 275μA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 36μVp-p Family Name: LM4120 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): LT1790ACS6-3.3; LT1790ACS6-3.3#TR; LT6656BCS6-3.3#PBF; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical Family Part Number: LM4120 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Parts Input Voltage (V): 2V ~ 12V

Manufacturer: Texas Instruments
Win Source Part Number: 1199684-LM4120AIM5-3.3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Family Name: LM4120
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): LT1790ACS6-3.3; LT1790ACS6-3.3#TR; LT6656BCS6-3.3#PBF;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical
Family Part Number: LM4120
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Parts Input Voltage (V): 2V ~ 12V

Buy Now
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM4120AIM5-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
LM4120AIM5-3.3
Integrated Circuits (ICs) - PMIC - Voltage Reference LM4120AIM5-3.3
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site
Voltage Reference - LM4120AIM5-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4120AIM5-3.3
Voltage Reference LM4120AIM5-3.3
Series Voltage Reference IC Fixed 3.3V V ±0.2% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.2% 5 mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4120AIM5-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4120AIM5-3.3
Voltage Reference LM4120AIM5-3.3
Series Voltage Reference IC Fixed 3.3V V ±0.2% 5 mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.2% 5 mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4120AIM5-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4120AIM5-3.3
PMIC - Voltage Reference LM4120AIM5-3.3
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4120AIM5-3.3
Voltage References LM4120AIM5-3.3
Voltage References 0.2% 50ppm/-C Drift Precision Series Voltage Reference with Shutdown Enable 5-SOT-23 -40 to 85

Voltage References 0.2% 50ppm/-C Drift Precision Series Voltage Reference with Shutdown Enable 5-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4120AIM5-3.3 693-LM4120AIM5-3.3 LM4120AIM5-3.3TR-ND 1199684-LM4120AIM5-3.3 LM4120AIM5-3.3 LM4120AIM5-3.3 LM4120AIM5-3.3 LM4120AIM5-3.3 LM4120AIM5-3.3
Product Name LM4120 Precision Micropower Low Dropout Voltage Reference 3.3V 5mA SOT-23 Precision Voltage Reference IC Voltage Reference Electronic Surplus - LM4120AIM5-3.3 Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage Reference Voltage Reference PMIC - Voltage Reference Voltage References
Package Type Other; SOT-23 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 2.5 volts 3.3 volts 3.3 volts
TC 14 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.1600 mA 0.2750 mA 0.2750 mA 0.2750 mA 0.2750 mA 0.2750 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336MX-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285IDRMO-1-2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
 - LM285AXM-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
2.5V SOIC Precision Voltage Reference IC - 693-LM385DG4-2-5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers