Texas Instruments LM4132 SOT23 Precision Low Dropout Voltage Reference LM4132CMFX-2.5/NOPB

Description
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4132 SOT23 Precision Low Dropout Voltage Reference - LM4132CMFX-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4132 SOT23 Precision Low Dropout Voltage Reference
LM4132CMFX-2.5/NOPB
LM4132 SOT23 Precision Low Dropout Voltage Reference LM4132CMFX-2.5/NOPB
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4132CMFX-2.5/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4132CMFX-2.5/NOPB
0.05% 20-ppm/°C drift precision series voltage reference with shutdown enable 5-SOT-23 -40 to 125 Product overview: LM4132CMFX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132CMFX-2.5/N OPB can be used for catalog matching and distributor lookup.

0.05% 20-ppm/°C drift precision series voltage reference with shutdown enable 5-SOT-23 -40 to 125 Product overview: LM4132CMFX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132CMFX-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4132CMFX-2.5/NOPB - 133766-LM4132CMFX-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4132CMFX-2.5/NOPB
133766-LM4132CMFX-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4132CMFX-2.5/NOPB 133766-LM4132CMFX-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 133766-LM4132CMFX-2. 5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.9 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 240μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133766-LM4132CMFX-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.9 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 240μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - 296-43903-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-43903-6-ND
Voltage Reference 296-43903-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.2% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-43903-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-43903-2-ND
Voltage Reference 296-43903-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.2% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-43903-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-43903-1-ND
Voltage Reference 296-43903-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.2% 20mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4132CMFX-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4132CMFX-2.5/NOPB
PMIC - Voltage Reference LM4132CMFX-2.5/NOPB
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4132CMFX-2.5/NOPB
Voltage References LM4132CMFX-2.5/NOPB
Voltage References 0.05% 20ppm/-C Drift Precision Series Voltage Reference with Shutdown EnableG 5-SOT-23 -40 to 125

Voltage References 0.05% 20ppm/-C Drift Precision Series Voltage Reference with Shutdown EnableG 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4132CMFX-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4132CMFX-2.5/NOPB
Voltage Reference LM4132CMFX-2.5/NOPB
Series Voltage Reference IC Fixed 2.5V V ±0.2% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.2% 20 mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4132CMFX-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4132CMFX-2.5/NOPB
Voltage Reference LM4132CMFX-2.5/NOPB
Series Voltage Reference IC Fixed 2.5V V ±0.2% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.2% 20 mA SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4132CMFX-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4132CMFX-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4132CMFX-2.5/NOPB
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4132CMFX-2.5/NOPB 693-LM4132CMFX-2.5/NOPB 133766-LM4132CMFX-2.5/NOPB 296-43903-6-ND LM4132CMFX-2.5/NOPB LM4132CMFX-2.5/NOPB LM4132CMFX-2.5/NOPB LM4132CMFX-2.5/NOPB
Product Name LM4132 SOT23 Precision Low Dropout Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4132CMFX-2.5/NOPB Voltage Reference PMIC - Voltage Reference Voltage References Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 2.5 volts 2.5 volts
TC 30 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.0500 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
10 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
Precision Voltage Reference IC - 693-LM285AMX-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers