Microchip Technology, Inc. Voltage Reference MCP1501-25E/SN

Description
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA 8-SOIC
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - MCP1501-25E/SN-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MCP1501-25E/SN-ND
Voltage Reference MCP1501-25E/SN-ND
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA 8-SOIC

Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - MCP1501-25E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
MCP1501-25E/SN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference MCP1501-25E/SN
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site
Voltage Ref, Series, 2.5V, Nsoic-8; Voltage Reference Type Microchip - 78Y5010 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Nsoic-8; Voltage Reference Type Microchip
78Y5010
Voltage Ref, Series, 2.5V, Nsoic-8; Voltage Reference Type Microchip 78Y5010
VOLTAGE REF, SERIES, 2.5V, NSOIC-8; Voltage Reference Type:Series - Fixed; Product Range:MCP1501 Series; Reference Voltage:2.5V; Initial Accuracy:0.08%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:NSOIC; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, NSOIC-8; Voltage Reference Type:Series - Fixed; Product Range:MCP1501 Series; Reference Voltage:2.5V; Initial Accuracy:0.08%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:NSOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
MCP1501-25E/SN
Voltage References MCP1501-25E/SN
Voltage References High Prec Buffered Voltage Reference

Voltage References High Prec Buffered Voltage Reference

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
MCP1501-25E/SN
PMIC - Voltage Reference MCP1501-25E/SN
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number MCP1501-25E/SN-ND MCP1501-25E/SN 78Y5010 MCP1501-25E/SN MCP1501-25E/SN
Product Name Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 2.5V, Nsoic-8; Voltage Reference Type Microchip Voltage References PMIC - Voltage Reference
Type Series Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width) Other; NSOIC SOIC
TC 50 ppm/C
IQ 0.5500 mA 0.5500 mA
Accuracy 0.1000 % 0.0800 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR439BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM136-5.0 5.0V Reference Diode - LM136H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers
Precision Voltage Reference IC - 693-ISL21060CFH641Z-TK - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
Package Type Other; SOT-23-6
VIN 6.5 volts
View Details
4 suppliers