The LM4120 is a precision micropower low dropout voltage reference in a 5-pin SOT-23 package measuring 1.60 mm by 2.90 mm, designed for battery-powered and portable applications. It offers fixed output voltages including 3.3 V, with an initial accuracy of 0.5% and a temperature coefficient of 50 ppm/°C over the industrial temperature range of −40°C to 85°C. The device provides ±5 mA source and sink capability, operates with input voltages from 2 V to 12 V, consumes 160 µA typical supply current, and includes an enable pin for power-down mode. The part is characterized for industrial temperature operation and supports both source and sink current.
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1199696-LM4120IM5-3.
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 36μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LM4120
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Parts Input Voltage (V): 2V ~ 12V
Series Voltage Reference IC Fixed 3.3V V ±0.5% 5mA SOT-23-5
Three Terminal Voltage Reference, 1 Output, 3.3V, BIPolar, PDSO5
3.3V Series Voltage Reference, 0.5% Tol, 5mA, SOT-23, SM Product overview: LM4120IM5-3.3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4120IM5-3.3 can be used for catalog matching and distributor lookup.
Voltage References 0.2% 50ppm/-C Drift Precision Series Voltage Reference with Shutdown Enable 5-SOT-23 -40 to 85
IC VREF SERIES 0.5% SOT23-5
IC VREF SERIES 0.5% SOT23-5
Series Voltage Reference IC Fixed 3.3V V ±0.5% 5 mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.5% 5 mA SOT-23-5
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4120IM5-3.3 | 1199696-LM4120IM5-3.3 | LM4120IM5-3.3TR-ND | LM4120IM5-3.3 | 693-LM4120IM5-3.3 | LM4120IM5-3.3 | LM4120IM5-3.3 | LM4120IM5-3.3 | LM4120IM5-3.3 | LM4120IM5-3.3 |
| Product Name | LM4120 Precision Micropower Low Dropout Voltage Reference | Electronic Surplus - LM4120IM5-3.3 | Voltage Reference | 3.3V 5mA SOT-23 Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Voltage Reference | |
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.8 to 2.5 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||||||
| TC | 14 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||||
| IQ | 0.1600 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | ||||
| Accuracy | 0.2000 % | 0.5000 % |