Texas Instruments LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference LM4128AQ1MF2.0/NOPB

Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4128AQ1MF2.0/NOPB is a precision micropower series voltage reference in a 5-pin SOT-23 package, designed for battery-powered and automotive applications. It provides a 2.048V output with an initial accuracy of 0.2% and a temperature coefficient of 75 ppm/°C, operating over a junction temperature range of -40°C to 125°C. The device includes an enable pin for 3 µA shutdown mode and supports up to 20 mA output current. It is AEC-Q100 Grade 1 qualified and operates with an input voltage range of 2.44 V to 5.5 V. The package is compatible with low-ESR ceramic capacitors and requires no external stabilizing capacitor.

Datasheet Summary
Powered by GS/AI

The LM4128AQ1MF2.0/NOPB is a precision micropower series voltage reference in a 5-pin SOT-23 package, designed for battery-powered and automotive applications. It provides a 2.048V output with an initial accuracy of 0.2% and a temperature coefficient of 75 ppm/°C, operating over a junction temperature range of -40°C to 125°C. The device includes an enable pin for 3 µA shutdown mode and supports up to 20 mA output current. It is AEC-Q100 Grade 1 qualified and operates with an input voltage range of 2.44 V to 5.5 V. The package is compatible with low-ESR ceramic capacitors and requires no external stabilizing capacitor.

Suppliers

Company
Product
Description
Supplier Links
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference - LM4128AQ1MF2.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference
LM4128AQ1MF2.0/NOPB
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference LM4128AQ1MF2.0/NOPB
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.048V 100uA SOT-23 Precision Voltage Reference IC
693-LM4128AQ1MF2.0/NOPB
2.048V 100uA SOT-23 Precision Voltage Reference IC 693-LM4128AQ1MF2.0/NOPB
2.048V Series Voltage Reference, 0.1% Tol, 100uA, SOT-23 Product overview: LM4128AQ1MF2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128AQ1MF2.0/N OPB can be used for catalog matching and distributor lookup.

2.048V Series Voltage Reference, 0.1% Tol, 100uA, SOT-23 Product overview: LM4128AQ1MF2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128AQ1MF2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4128AQ1MF2.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128AQ1MF2.0/NOPBTR-ND
Voltage Reference LM4128AQ1MF2.0/NOPBTR-ND
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4128AQ1MF2.0/NOPB - 779163-LM4128AQ1MF2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128AQ1MF2.0/NOPB
779163-LM4128AQ1MF2.0/NOPB
PMIC - PMIC - Voltage Reference - LM4128AQ1MF2.0/NOPB 779163-LM4128AQ1MF2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779163-LM4128AQ1MF2. 0/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 75ppm/°C Voltage - Input: 2.448 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 190μVp-p Family Name: LM4128 Output Voltage: 2.048V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6037AAUK25; MAX6037BAUK25; MAX6037BAUK25-T; MAX6037AAUK25-T; Introduction Date: November 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779163-LM4128AQ1MF2.0/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 2.448 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 190μVp-p
Family Name: LM4128
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6037AAUK25; MAX6037BAUK25; MAX6037BAUK25-T; MAX6037AAUK25-T;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM4128AQ1MF2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 2.048V, BIPolar, PDSO5

Voltage Reference, 2.048V, BIPolar, PDSO5

Supplier's Site Datasheet
 - LM4128AQ1MF2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 2.048V, BIPolar, PDSO5

Voltage Reference, 2.048V, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4128AQ1MF2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128AQ1MF2.0/NOPB
PMIC - Voltage Reference LM4128AQ1MF2.0/NOPB
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4128AQ1MF2.0/NOPB
Voltage References LM4128AQ1MF2.0/NOPB
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4128AQ1MF2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4128AQ1MF2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4128AQ1MF2.0/NOPB
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site
Voltage Reference - LM4128AQ1MF2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4128AQ1MF2.0/NOPB
Voltage Reference LM4128AQ1MF2.0/NOPB
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-5

Buy Now
Voltage Reference - LM4128AQ1MF2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4128AQ1MF2.0/NOPB
Voltage Reference LM4128AQ1MF2.0/NOPB
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4128AQ1MF2.0/NOPB 693-LM4128AQ1MF2.0/NOPB LM4128AQ1MF2.0/NOPBTR-ND 779163-LM4128AQ1MF2.0/NOPB LM4128AQ1MF2.0/NOPB LM4128AQ1MF2.0/NOPB LM4128AQ1MF2.0/NOPB LM4128AQ1MF2.0/NOPB LM4128AQ1MF2.0/NOPB
Product Name LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference 2.048V 100uA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4128AQ1MF2.0/NOPB PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
Package Type Other; SOT-23 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 2.05 volts 2.05 volts
TC 100 ppm/C 75 ppm/C 75 ppm/C 75 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.1000 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5 Micropower Voltage Reference - LM285DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
6 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
8 suppliers
TL1431M Precision Adjustable (Programmable) Shunt Reference - 5962-9962001Q2A - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,LCCC
View Details
LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
7 suppliers